EN
  • EN
  • DE

SFSKA4M50CF00-R3

Part No SFSKA4M50CF00-R3
Manufacturer Murata Electronics North America
Catalog Ceramic Filters
Description FILTER 4.5MHZ 60KHZ BAND SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Murata Electronics North America
Series CERAFIL®, SFSKA
Package Tape & Reel
Product Status Obsolete
Frequency 4.5MHz Center
Impedance 1kOhm
Bandwidth 60 kHz
Insertion Loss 6dB
Filter Type Discriminator
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Size / Dimension 0.335" L x 0.150" W (8.50mm x 3.80mm)
Height (Max) 0.079" (2.00mm)
Base Product Number SFSKA
Standard Package 200 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 319398-SFSKA4M50CF00-R3
Ultra Librarian 3D Model Ultra Librarian SFSKA4M50CF00-R3 CAD Model

Description

The SFSKA4M50CF00-R3 is a ceramic filter from Murata Electronics North America.

  • Series: CERAFIL, SFSKA
  • Product: Ceramic Filter
  • Packaging: Tape and Reel
  • Standard Package: 200 pcs
  • Impedance: 1kOhm
  • Frequency: 4.5MHz center
  • Insertion Loss: 6dB
  • Size Dimension: 0.335" L x 0.150" W (8.50mm x 3.80mm)
  • Height: 0.079" (2.00mm)
  • Bandwidth: 60 kHz
  • Mounting Type: Surface Mount
  • Lifecycle Status: Obsolete
  • Moisture Sensitivity Level: 3
  • Manufacturer: Murata Electronics North America

You May Also Be Interested in

Murata Electronics North America
Lowest to $1.1769
Murata Electronics North America
CER FILTER 10.7MHZ DISCRIMINATOR
Lowest to $2.0374
Murata Electronics North America
FILTER 10.7 MHZ 280 KHZ BAND SMD
Lowest to $1.9032
Murata Electronics North America
FILTER 10.7MHZ 110KHZ BANDWIDTH
Lowest to $4.7584
Murata Electronics North America
Ceramic Filters (CERAFIL) for FM Receivers
Lowest to $2.0073
Murata Electronics North America
FILTER 10.7MHZ 110KHZ BAND RADIA
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Ceramic Filters Monolithic 10.7MHz 6.5dB 330Ohm Thru-Hole 3Pin Bulk
Lowest to $0.3269
Murata Electronics North America
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess