EN
  • EN
  • DE
  • IT

LFCN-320D+

Part No LFCN-320D+
Manufacturer Mini-Circuits
Catalog Ceramic Filters
Description LTCC LOW PASS FILTER, DC - 320 M / 460MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 460MHz
Impedance 50Ohm
Insertion Loss 1dB
Filter Type Low Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.037" (0.94mm)
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 877027-LFCN-320D+
Ultra Librarian 3D Model Ultra Librarian LFCN-320D+ CAD Model

Description

The 877027-LFCN-320D+ is a ceramic filter designed for low pass filtering applications.

  • Frequency: 460MHz
  • Impedance: 50Ohm
  • Insertion Loss: 1dB
  • Package: 4-SMD
  • Mounting: Surface Mount
  • Standard Package: 500 pcs
  • Height: 0.037" (0.94mm)
  • Manufacturer: Mini-Circuits
  • Status: Active

You May Also Be Interested in

Mini-Circuits
LTCC LPF, DC - 8000 MHZ, 50 OHM
Lowest to $9.1272
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 897.5MHZ BAND PASS / 897.5MHz Center Band Pass Ceramic Filter 35 MHz Monoblock, 2 PC Pad
Lowest to $26.6933
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1200
Lowest to $4.2112
Mini-Circuits
LTCC LOW PASS FILTER, DC - 3500
Lowest to $4.5318
Murata Electronics North America
FILTER CER BANDPASS 5.37GHZ SMD / 5.37GHz Center Band Pass Ceramic Filter 475 MHz 0805 (2012 Metric), 4 PC Pad
Lowest to $0.2278
Mini-Circuits
LTCC HPF, 8200 - 21000 MHZ
Lowest to $10.1730
Mini-Circuits
LTCC LOW PASS FILTER, DC - 4800
Lowest to $4.5489
Murata Electronics North America
FILTER
Need more? Email Us
Mini-Circuits
LTCC LOW PASS FILTER, DC - 400 M
Lowest to $4.2391

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7113 $51.4017
22+ $4.6862 $103.0964
34+ $4.5398 $154.3532
46+ $4.3933 $202.0918
59+ $4.2469 $250.5671
79+ $3.8075 $300.7925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess