EN
  • EN
  • DE

PC33663JEF

Part No PC33663JEF
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED SO14 / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tube
Product Status Obsolete
Base Product Number PC33
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 791417-PC33663JEF
Ultra Librarian 3D Model Ultra Librarian PC33663JEF CAD Model

Description

The NXP PC33663JEF is a state-of-the-art integrated circuit designed for high-performance wireless communication applications. This product, from the renowned semiconductor manufacturer NXP Semiconductors, stands out for its exceptional reliability and versatility, making it an ideal choice for a wide range of industrial and consumer electronics.

Key Features

  • Advanced RF Capabilities: The PC33663JEF is equipped with sophisticated radio frequency technology that ensures robust and efficient signal processing, providing superior wireless communication capabilities.
  • High Integration: This component integrates multiple functions into a single chip, which helps to reduce the overall system footprint and simplifies the design of complex electronic systems.
  • Low Power Consumption: Designed with energy efficiency in mind, the PC33663JEF consumes minimal power, making it suitable for battery-operated devices where power conservation is crucial.
  • Wide Operating Temperature Range: The device is built to operate reliably across a broad temperature range, ensuring performance stability in extreme conditions.
  • Compatibility: The PC33663JEF is compatible with various communication protocols and can be easily integrated into existing systems, offering flexibility for designers and developers.

Applications

The versatility of the NXP PC33663JEF allows it to be used in a multitude of applications, including:

  • Wireless infrastructure
  • Industrial control systems
  • Home automation
  • Automotive connectivity solutions
  • Internet of Things (IoT) devices

Quality and Support

As with all NXP products, the PC33663JEF is manufactured to the highest quality standards, ensuring long-term reliability and performance. NXP provides comprehensive technical support for this product, including detailed documentation, application notes, and customer service to assist with design-in and development processes.

Whether you are developing cutting-edge wireless communication systems or upgrading existing infrastructure, the NXP PC33663JEF offers the performance, integration, and reliability to meet your needs.

You May Also Be Interested in

Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess