EN
  • EN
  • DE

MAXQ7667AACM/V+

Part No MAXQ7667AACM/V+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 48LQFP  /  series Microcontroller IC 16-Bit 16MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100, MAXQ®
Package Tray
Product Status Not For New Designs
Core Size 16-Bit
Speed 16MHz
Connectivity LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 16
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 2K x 16
Supply Voltage - Operating 2.25V ~ 2.75V
Data Converters A/D 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number MAXQ7667
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 250
Win Source Part Number 1228427-MAXQ7667AACM/V+
Ultra Librarian 3D Model Ultra Librarian MAXQ7667AACM/V+ CAD Model

Description

The MAXQ7667AACM/V+ is a state-of-the-art system-on-chip (SoC) from Maxim Integrated, designed to provide an efficient and powerful solution for complex embedded systems. This advanced microcontroller unit (MCU) is ideal for applications requiring high-speed signal processing, precision data acquisition, and reliable control operations.

Key Features

  • High-Performance CPU: At the core of the MAXQ7667AACM/V+ is a high-speed, low-power RISC processor, delivering the computational power needed for demanding applications.
  • Integrated Memory: The device comes equipped with ample on-chip memory, including flash and SRAM, to support a variety of program and data storage requirements without the need for external memory components.
  • Analog-to-Digital Converter (ADC): A built-in high-resolution ADC allows for precise measurement of analog signals, making it suitable for sensor interfacing and data acquisition tasks.
  • Communication Interfaces: With multiple communication peripherals such as SPI, I2C, and UART, the MAXQ7667AACM/V+ offers versatile connectivity options for interfacing with other devices and networks.
  • Robust Security: Enhanced security features help to protect intellectual property and ensure secure data transactions, which is essential for applications in sensitive or regulated industries.
  • Low Power Consumption: Designed for energy efficiency, the MCU operates with minimal power draw, extending the battery life of portable devices and reducing energy costs for stationary systems.

Applications

The MAXQ7667AACM/V+ is well-suited for a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Medical Devices
  • Automotive Electronics
  • Smart Sensors and Instrumentation
  • Consumer Electronics

Package and Quality

This MCU is available in a compact, surface-mount package, allowing for space-saving designs and easy integration into various hardware layouts. Maxim Integrated is known for its commitment to quality, and the MAXQ7667AACM/V+ is produced to meet high standards of reliability and performance.

Conclusion

With its robust feature set and flexible capabilities, the MAXQ7667AACM/V+ from Maxim Integrated represents a powerful solution for designers looking to create sophisticated and reliable embedded systems. Its integration of key functionalities and commitment to quality make it an excellent choice for a wide array of electronic products.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess