EN
  • EN
  • DE

ATSAME70J19A-AN

Part No ATSAME70J19A-AN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP / ARM® Cortex®-M7 SAM E70 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM E70
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 300MHz
Connectivity CANbus, Ethernet, I²C, IrDA, LINbus, SPI, SSC, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 44
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 5x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number ATSAME70
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1338804-ATSAME70J19A-AN
Ultra Librarian 3D Model Ultra Librarian ATSAME70J19A-AN CAD Model

Description

Microchip Technology ATSAME70J19A-AN

The ATSAME70J19A-AN is a high-performance, feature-rich microcontroller from Microchip Technology, designed for industrial and automotive applications that require powerful processing capabilities and reliable operation. This microcontroller is part of the SAM E70 series and is based on the ARM Cortex-M7 processor, which operates at speeds up to 300 MHz, providing the computational power necessary to handle complex tasks and algorithms.

Key Features:

  • Core: ARM Cortex-M7 running up to 300 MHz
  • Flash Memory: 512 KB of embedded flash memory
  • RAM: 256 KB of internal SRAM
  • Connectivity: Comprehensive set of communication interfaces including Ethernet MAC, dual CAN-FD, HS USB, UART, SPI, I2C, and more.
  • Timers: Multiple timer/counters, PWM channels, and Real-Time Timer
  • Analog: Dual 16-bit Analog-to-Digital Converters (ADCs) with up to 24 channels and a 12-bit Digital-to-Analog Converter (DAC)
  • Security: Hardware-based security features including a hardware cryptographic module, secure key storage, and a True Random Number Generator (TRNG)
  • Power Efficiency: Low-power design and energy-saving modes to ensure power efficiency for battery-operated or power-sensitive applications
  • Operating Voltage: Wide operating voltage range from 1.62V to 3.6V
  • Package: Available in a LQFP-64 package

The ATSAME70J19A-AN is ideal for applications that demand high-speed data processing and high levels of connectivity. Its robust peripheral set makes it suitable for a wide range of applications including industrial automation, automotive systems, Internet of Things (IoT) devices, and high-end consumer products. The microcontroller's advanced security features ensure data and code protection, making it a reliable choice for sensitive and secure applications.

With its combination of performance, connectivity, and security, the ATSAME70J19A-AN from Microchip Technology is a versatile microcontroller that can meet the needs of the most demanding embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess