EN
  • EN
  • DE

DSPIC33EP64MC502-I/SO

Part No DSPIC33EP64MC502-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28SOIC / dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 4K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number DSPIC33EP64MC502
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC33EP64MC502ISO
Standard Package 27
Win Source Part Number 1322811-DSPIC33EP64MC502-I/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP64MC502-I/SO CAD Model

Description

dsPIC33EP64MC502-I/SO - Microchip Technology

The dsPIC33EP64MC502-I/SO from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that combines the advantages of microcontrollers with the computational throughput and deterministic response of Digital Signal Processors. This makes it an ideal choice for applications requiring complex algorithms and control systems, such as motor control, power supplies, and advanced sensing.

Key Features

  • Core: The device is built on a dsPIC33E core with a maximum CPU speed of 70 MIPS. It features a modified Harvard architecture, allowing it to execute instructions and access data simultaneously, thus increasing its overall processing speed and efficiency.
  • Memory: It comes with 64KB of flash memory and 8KB of RAM, providing ample space for application code and data storage.
  • Digital I/O: This DSC offers versatile input/output options with 21 re-mappable pins and 18 interrupt sources, facilitating flexible interfacing with peripheral devices.
  • Advanced Analog Features: It includes two operational amplifiers, a 10-bit Analog-to-Digital Converter (ADC) with up to 1.1 MSPS, and two Digital-to-Analog Converters (DACs), enabling precise analog signal manipulation and conversion.
  • Robust Peripheral Set: The dsPIC33EP64MC502-I/SO supports a variety of communication protocols such as I2C, SPI, and UART, as well as advanced motor control peripherals like PWM and QEI (Quadrature Encoder Interface).
  • Temperature Range: This DSC operates over an industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh environments.
  • Package: The component is available in a 28-pin SOIC package, offering a compact solution for space-constrained applications.

Applications

With its powerful features and capabilities, the dsPIC33EP64MC502-I/SO is well-suited for a wide range of applications, including but not limited to:

  • Advanced Motor Control
  • Automotive and Transportation Systems
  • Industrial Automation and Process Control
  • Power Supply and Power Management
  • Robotics and Mechatronics

In conclusion, the dsPIC33EP64MC502-I/SO from Microchip Technology offers a blend of performance, memory, and peripherals tailored for demanding applications that require a high level of control and processing power.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6914 $60.8398
17+ $7.1310 $121.2270
26+ $6.9092 $179.6392
35+ $6.6863 $234.0205
45+ $6.4634 $290.8530
60+ $5.7946 $347.6760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,152 pieces
In Stock: 1,076 pieces Factory Stock: 1,076 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess