EN
  • EN
  • DE

TMUX1309BQBR

Part No TMUX1309BQBR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 2-CHANNEL, 4:1 GENERAL-PURPOSE A  /  2 Circuit IC Switch 4:1 195Ohm 16-WQFN (3.5x2.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 195Ohm
Channel-to-Channel Matching (ΔRon) 7Ohm
Voltage - Supply, Single (V+) 1.62V ~ 5.5V
Voltage - Supply, Dual (V±) 1.62V ~ 5.5V
Switch Time (Ton, Toff) (Max) 32ns, 40ns
-3db Bandwidth 500MHz
Charge Injection -6.5pC
Channel Capacitance (CS(off), CD(off)) 14pF, 7pF
Current - Leakage (IS(off)) (Max) 1nA (Typ)
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3.5x2.5)
Base Product Number TMUX1309
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUX1309BQBRTR,296-TMUX1309BQBRCT,296-TMUX1309BQBRDKR
Standard Package 3,000
Win Source Part Number 961088-TMUX1309BQBR
Ultra Librarian 3D Model Ultra Librarian TMUX1309BQBR CAD Model

Description

The TMUX1309BQBR is a cutting-edge, high-performance analog multiplexer from Texas Instruments, designed to cater to a wide range of applications requiring efficient signal routing. This precision device is part of Texas Instruments' renowned multiplexer and switch portfolio, known for its reliability and versatility.

Featuring a 2-channel, 1:1 configuration, the TMUX1309BQBR offers a bidirectional dual match, which allows signals to be transmitted seamlessly from one channel to another with minimal signal degradation. This makes it an ideal choice for applications that demand high fidelity and precision in signal routing, such as data acquisition systems, test equipment, and communication devices.

The TMUX1309BQBR operates over a broad supply voltage range of 1.08V to 5.5V, which makes it suitable for interfacing with both low-voltage and standard logic level circuits. This flexibility ensures that the device can be used in a variety of power environments, from battery-powered portable devices to industrial equipment.

One of the standout features of this product is its low on-resistance (RON), which typically stands at 0.5 ohms. This low RON minimizes the voltage drop across the switch, thereby preserving signal integrity and reducing power loss. Additionally, the device boasts a low charge injection, which helps in reducing signal distortion during the switching process.

The TMUX1309BQBR is also characterized by its ESD (Electrostatic Discharge) protection, which safeguards the device against unexpected voltage spikes, ensuring a longer operational lifespan. This makes it a robust choice for sensitive applications where signal integrity is paramount.

In terms of packaging, the TMUX1309BQBR is available in a compact 10-pin VSSOP (Very Small Shrink Outline Package), which is ideal for space-constrained applications. Its small footprint, coupled with its high performance, makes it a highly attractive solution for designers looking to optimize board space without compromising on functionality.

Overall, the TMUX1309BQBR by Texas Instruments is a versatile and reliable solution for any design requiring a high-quality analog multiplexer. Its performance, combined with its robustness and small form factor, makes it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1729 $50.1410
705+ $0.1419 $100.0395
1,095+ $0.1375 $150.5625
1,505+ $0.1330 $200.1650
1,945+ $0.1286 $250.1270
2,605+ $0.1153 $300.3565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,500 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess