EN
  • EN
  • DE

SN75LPE185DW

Part No SN75LPE185DW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 3/5 24SOIC / 3/5 Transceiver Full RS232 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Manufacturer Texas Instruments
Packaging Tube
Product Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 1 V
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN75LP
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-1759-5,-SN75LPE185DW-NDR,-SN75LPE185DWE4,TEXTISSN75LPE185DW,-296-1759-5-ND,-SN75LPE185DWE4-NDR,-SN75LPE185DWG4,-SN75LPE185DWG4-NDR,296-1759-5,296-1759,2156-SN75LPE185DW-TI
Standard Package 25
Win Source Part Number 1323474-SN75LPE185DW
Ultra Librarian 3D Model Ultra Librarian SN75LPE185DW CAD Model

Description

Product Overview: SN75LPE185DW from Texas Instruments

The SN75LPE185DW is a robust and versatile low-power differential line driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is engineered to deliver high-performance signal transmission for a variety of applications, making it an essential component in modern electronic systems.

Key Features:

  • Low Power Consumption: The SN75LPE185DW is built for efficiency, consuming minimal power and reducing the overall energy footprint of the systems it is integrated into.
  • Differential Line Driver: It uses differential signaling to provide high noise immunity and improved signal integrity over long cable runs, which is critical in noisy industrial environments.
  • Wide Operating Range: This device operates over a broad temperature and voltage range, ensuring reliability and stability across various operating conditions.
  • High Data Rates: Capable of supporting high-speed data transmission, it is well-suited for applications that require fast and accurate communication between devices.
  • Industry-Standard Footprint: The SN75LPE185DW comes in a standard SOIC package, making it easy to integrate into existing designs without the need for significant layout changes.

Applications:

The versatility of the SN75LPE185DW makes it an ideal choice for a wide range of applications, including:

  • Telecommunications
  • Networking equipment
  • Industrial control systems
  • Data acquisition systems
  • High-speed data communication links

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN75LPE185DW is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance. With Texas Instruments' long-standing reputation in the industry, customers can trust the SN75LPE185DW for their critical communication needs.

Conclusion:

In summary, the SN75LPE185DW from Texas Instruments is a high-quality, low-power differential line driver that offers reliable performance in a wide array of applications. Its energy efficiency, coupled with its high-speed data handling capabilities, makes it a top choice for designers looking to enhance their communication systems.

You May Also Be Interested in

Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0989 $50.9890
24+ $4.1838 $100.4112
38+ $4.0530 $154.0140
51+ $3.9223 $200.0373
66+ $3.7915 $250.2390
89+ $3.3993 $302.5377
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess