EN
  • EN
  • DE

TMUX1574DYYR

Part No TMUX1574DYYR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 16SOT-23  /  4 Circuit IC Switch 2:1 4.5Ohm 16-SOT-23-THIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Max) 4.5Ohm
Channel-to-Channel Matching (ΔRon) 70mOhm
Voltage - Supply, Single (V+) 1.5V ~ 5.5V
Voltage - Supply, Dual (V±) 1.5V ~ 5.5V
Switch Time (Ton, Toff) (Max) 35µs, 95ns
-3db Bandwidth 2GHz
Charge Injection 3.5pC
Channel Capacitance (CS(off), CD(off)) 3.5pF, 3.5pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-16 Thin, SOT-23 Variant
Supplier Device Package 16-SOT-23-THIN
Base Product Number TMUX1574
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUX1574DYYRTR,296-TMUX1574DYYRDKR,296-TMUX1574DYYRCT
Standard Package 3,000
Win Source Part Number 1100579-TMUX1574DYYR
Ultra Librarian 3D Model Ultra Librarian TMUX1574DYYR CAD Model

Description

The TMUX1574DYYR is a state-of-the-art precision analog multiplexer from Texas Instruments, designed for excellent performance in a wide range of applications. This device is a part of TI’s robust portfolio of multiplexers which are known for their reliability and flexibility.

Key Features

  • Channel Configuration: The TMUX1574DYYR offers a 4-channel, 2:1 multiplexer/demultiplexer configuration, providing users the ability to select between multiple input signals and route them to a single output, or vice versa.
  • Low On-Resistance: The device features ultra-low on-resistance (Ron) which minimizes signal distortion and ensures high signal integrity, making it ideal for precision applications.
  • Wide Operating Voltage Range: It operates across a wide voltage range, making it suitable for a variety of systems and ensuring compatibility with other components in a circuit.
  • Break-before-make Switching: The TMUX1574DYYR is designed with break-before-make switching mechanism which prevents signal overlap and ensures clean, glitch-free signal transitions.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built in to safeguard the device against damage from static electricity, enhancing its durability and lifespan.

Applications

The TMUX1574DYYR is suitable for various applications due to its high performance and robust design. It is commonly used in:

  • Data acquisition systems
  • Test and measurement equipment
  • Signal routing in audio and video applications
  • Communication systems
  • Analog/digital multiplexing

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TMUX1574DYYR is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device is rigorously tested to ensure it meets TI's quality standards, providing engineers with a reliable and efficient solution for their multiplexing needs.

Ordering Information

The TMUX1574DYYR is available for order in various packaging options to suit different manufacturing requirements. For detailed ordering and shipping information, please refer to the Texas Instruments website or contact their sales representatives.

You May Also Be Interested in

Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4527 $52.0605
270+ $0.3714 $100.2780
420+ $0.3598 $151.1160
575+ $0.3482 $200.2150
745+ $0.3366 $250.7670
995+ $0.3018 $300.2910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,940 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess