EN
  • EN
  • DE

TDA8547T/N1

Part No TDA8547T/N1
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer NXP
Win Source Part Number 216076-TDA8547T/N1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8547T/N1 CAD Model

Description

The TDA8547T/N1 is a high-performance, integrated circuit developed by NXP Semiconductors, a leader in providing innovative and reliable semiconductor solutions. This product is designed specifically for automotive audio applications, offering an exceptional audio experience for in-car entertainment systems.

Key Features

  • Multiple Amplifier Channels: The TDA8547T/N1 includes four independent amplifier channels, each capable of delivering superior audio quality. This multi-channel configuration allows for flexible audio system designs within the automotive environment.
  • High Output Power: With its robust output power capability, the TDA8547T/N1 can drive speakers directly, ensuring loud and clear sound reproduction without the need for additional external power stages.
  • Low Distortion: The device is engineered to provide low distortion levels, resulting in a crisp and clear audio output, which is essential for an enjoyable listening experience.
  • Integrated Diagnostics: The TDA8547T/N1 features built-in diagnostic functions that help to detect and manage potential errors or system malfunctions, thereby enhancing the reliability and longevity of the audio system.
  • Thermal Protection: It includes thermal protection circuitry that prevents the IC from overheating, ensuring the safety and durability of the product under various operating conditions.
  • Compact Design: The compact form factor of the TDA8547T/N1 makes it an ideal choice for space-constrained automotive applications, allowing for more efficient use of the available space.

Applications

The TDA8547T/N1 is primarily used in automotive audio systems, such as car radios and sound systems, where high-quality audio amplification is required. Its versatility and performance also make it suitable for other audio applications that demand compact size, high power, and excellent sound quality.

Technical Specifications

For designers and engineers considering the TDA8547T/N1 for their projects, detailed technical specifications and application notes are available on the NXP Semiconductors website. These resources provide in-depth information to ensure proper integration and optimal performance in the final product.

In conclusion, the TDA8547T/N1 from NXP Semiconductors stands out as a reliable and high-performing audio amplifier IC, suitable for a wide range of automotive audio applications. Its combination of power, fidelity, and advanced features make it a top choice for manufacturers seeking to enhance the in-car audio experience.

You May Also Be Interested in

Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess