EN
  • EN
  • DE

SN65LV1023DBRG4

Part No SN65LV1023DBRG4
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIAL/DESERIAL 10:1 28-SSOP  /  660Mbps Serializer 10 Input 1 Output 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Function Serializer
Data Rate 660Mbps
Input Type LVTTL
Output Type LVDS
Number of Inputs 10
Number of Outputs 1
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number SN65L
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1260979-SN65LV1023DBRG4
Ultra Librarian 3D Model Ultra Librarian SN65LV1023DBRG4 CAD Model

Description

Product Overview: SN65LV1023DBRG4

The SN65LV1023DBRG4 is a high-performance serializer from Texas Instruments, designed to facilitate reliable, high-speed data transmission in a variety of digital communication systems. This integrated circuit is part of the LVDS (Low-Voltage Differential Signaling) family, which is known for its ability to transmit data at high speeds while minimizing power consumption and electromagnetic interference.

Key Features

  • High-Speed Data Transmission: The SN65LV1023DBRG4 is capable of serializing 10 bits of data and transmitting them at speeds up to 660 Mbps, making it suitable for high-throughput applications.
  • Low-Voltage Differential Signaling: LVDS technology ensures low power dissipation and reduced noise generation, making this serializer an efficient solution for data transmission.
  • Robust Error Detection: It comes with a built-in parity check for error detection, enhancing data integrity during high-speed transmissions.
  • Wide Operating Temperature Range: The device is operational over an industrial temperature range of -40°C to 85°C, ensuring reliability in various environmental conditions.

Applications

The SN65LV1023DBRG4 is versatile and can be used in a broad range of applications, such as:

  • Telecommunication infrastructure
  • High-speed data acquisition systems
  • Networking equipment and switches
  • Video signal transmission
  • Industrial control and automation

Technical Specifications

With a 3.3V supply voltage, the SN65LV1023DBRG4 provides a low-power solution for serial data transmission. The serializer comes in a DBRG package, which is a 64-pin TSSOP (Thin Shrink Small Outline Package), offering a compact footprint for space-constrained applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65LV1023DBRG4 is no exception. It is designed to meet or exceed the stringent requirements of the industrial market, ensuring long-term reliability and performance.

Ordering and Packaging

The SN65LV1023DBRG4 is available for order and comes in tape and reel packaging, facilitating easy handling and integration into manufacturing processes.

You May Also Be Interested in

National Semiconductor (TI)
8 FUNC, 8 DRIVER, PBGA196
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418
National Semiconductor (TI)
LINE DRIVER, PQFP48
Need more? Email Us
Maxim Integrated
1.5GBPS PARALLEL GMSL SERIALIZER
Need more? Email Us
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess