EN
  • EN
  • DE

TAS5716PAPR

Part No TAS5716PAPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 20-W Stereo Digital-Audio Power Amplifier With EQ and DRC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Class D
Output Type 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load 20.6W x 2 @ 8 Ohm
Operating Supply Voltage 10 V ~ 26 V
Features Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD
Operating Temperature Range 0°C ~ 85°C (TA)
Manufacturer Package 64-HTQFP (10x10)
Package 64-TQFP Exposed Pad
Win Source Part Number 1264150-TAS5716PAPR
Manufacturer Homepage www.ti.com
Family Name TAS5716
Introduction Date May 01, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5716PAPR CAD Model

Description

The TAS5716PAPR from Texas Instruments is a high-performance, digital audio power amplifier designed for a wide range of applications. This sophisticated piece of technology is ideal for consumer electronic devices that require high-quality sound reproduction, such as home theater systems, desktop audio systems, and active speakers.

This efficient class-D amplifier is capable of delivering up to 20 Watts of continuous power per channel into an 8-ohm load, with a THD+N (Total Harmonic Distortion plus Noise) of less than 0.1%, ensuring crystal-clear audio quality. The TAS5716PAPR supports a wide supply voltage range from 10V to 26V, allowing for flexibility in various power supply designs.

One of the standout features of the TAS5716PAPR is its built-in audio processor, which includes a range of digital signal processing (DSP) options such as volume control, dynamic range compression, and user-customizable equalization settings. This allows designers to tailor the audio output to specific speaker characteristics or room acoustics, optimizing the listening experience.

The TAS5716PAPR is also equipped with multiple input formats, including I2S and TDM, providing versatility and ease of integration with other digital audio sources and systems. Its advanced error reporting and protection features, such as overcurrent, overtemperature, and DC detection, ensure reliable operation and longevity of the end product.

Designed with a 32-bit data path for high-fidelity audio processing and a flexible modulation scheme, the TAS5716PAPR minimizes electromagnetic interference (EMI), making it suitable for applications sensitive to noise. Furthermore, it is housed in a 64-pin HTQFP (Heat Sink Thin Quad Flat Package) that offers a compact footprint while enabling efficient heat dissipation.

Overall, the TAS5716PAPR is a top-tier solution for audio amplification, combining Texas Instruments' expertise in mixed-signal processing with state-of-the-art digital amplifier technology to deliver unmatched sound quality and system performance.

You May Also Be Interested in

UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8128 $59.0640
11+ $9.6926 $106.6186
16+ $9.3897 $150.2352
23+ $9.0868 $208.9964
29+ $8.7839 $254.7331
39+ $7.8752 $307.1328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess