EN
  • EN
  • DE

VSC3108VP-01

Part No VSC3108VP-01
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC Crosspoint Switch 8X8 69-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FBGA
Maximum Operating Temperature 110 °C
Min Operating Temperature 0 °C
Mount Surface Mount
RoHS Compliant
Supply Type Single
Win Source Part Number 1104228-VSC3108VP-01
Categories Interface - Specialized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VSC3108VP-01 CAD Model

Description

Microchip Technology's VSC3108VP-01

The VSC3108VP-01 is a cutting-edge signal conditioning and crosspoint switch solution from Microchip Technology, designed to meet the high-performance needs of complex data systems. This versatile product is an integral component for applications that require high-speed signal routing and conditioning, such as data centers, telecommunication networks, and server farms.

At the heart of the VSC3108VP-01 is its robust crosspoint switch matrix, which offers a seamless and flexible method for routing signals within a system. This feature is particularly beneficial for systems that need to manage multiple data streams simultaneously, ensuring data integrity and minimal signal degradation, even at high transfer rates.

The device boasts eight fully differential or 16 single-ended inputs and outputs, which can operate at speeds up to 8.5 Gbps. This high level of performance makes the VSC3108VP-01 an ideal choice for applications dealing with high-speed protocols such as PCI Express, InfiniBand, and 10 Gigabit Ethernet.

One of the key advantages of the VSC3108VP-01 is its signal conditioning capabilities. It includes features such as input equalization and output de-emphasis, which can be programmed to optimize performance over various physical media. This level of signal conditioning helps to extend the reach of high-speed signals over copper cables and backplanes, ensuring reliable communication over longer distances and through more complex interconnect topologies.

Furthermore, the VSC3108VP-01 is designed with system integration in mind. It offers programmable settings that can be stored in integrated on-chip memory, allowing for easy configuration during system power-up. The device is also equipped with a serial management interface, which simplifies the control and monitoring of the switch's functions.

Overall, the VSC3108VP-01 from Microchip Technology is a sophisticated solution for designers looking to enhance their system's signal integrity and routing flexibility. With its high-speed capabilities, advanced signal conditioning, and programmable features, this product stands out as a critical component for modern high-performance data and telecommunication systems.

You May Also Be Interested in

Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.2384 $82.4768
4+ $33.8366 $135.3464
6+ $32.7793 $196.6758
8+ $31.7218 $253.7744
10+ $30.6645 $306.6450
13+ $27.4922 $357.3986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess