EN
  • EN
  • DE

MHW6342T

Part No MHW6342T
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP CATV 7-CATV MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr NXP
Package Tray
Product Status Obsolete
Applications CATV
Number of Circuits 1
Current - Supply 310 mA
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package 7-CATV Module
Base Product Number MHW63
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 847354-MHW6342T
Ultra Librarian 3D Model Ultra Librarian MHW6342T CAD Model

Description

The NXP MHW6342T is an advanced RF amplifier designed for use in CATV applications, providing a robust solution for signal amplification needs. This high-performance device is engineered to deliver exceptional output power, gain, and linearity, making it an ideal choice for systems that require reliable and consistent signal strength.

Key Features

  • Frequency Range: The MHW6342T operates within a 50 to 860 MHz frequency range, which is well-suited for a broad spectrum of CATV channels.
  • High Output Power: It is capable of delivering a high output power level, ensuring clear signal transmission even over long distances and through various types of media.
  • Excellent Linearity: The device maintains excellent linearity, which is crucial for maintaining signal integrity and reducing distortion in multi-channel environments.
  • Integrated Features: The MHW6342T integrates several features such as input and output matching networks, which simplifies the design and reduces external component requirements.
  • Thermal Performance: Designed with thermal performance in mind, the MHW6342T operates efficiently, with a heat sink that ensures stability and longevity even under high-temperature conditions.

Applications

The MHW6342T is primarily used in the infrastructure of cable television networks, where it amplifies the TV signals before they are sent to subscribers' homes. It is also suitable for use in distribution systems where multiple amplifiers are needed to maintain signal quality across a wide coverage area.

Reliability and Quality

NXP is known for its commitment to quality and reliability, and the MHW6342T is no exception. It is built to meet the high standards expected in professional broadcasting and telecommunications equipment, ensuring long-term reliability and performance.

Conclusion

In summary, the NXP MHW6342T is a powerful and reliable RF amplifier that offers a combination of high output power, excellent linearity, and integrated features. Its robust design and thermal management make it an excellent choice for CATV systems operators looking to enhance their network's performance and reliability.

You May Also Be Interested in

Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess