EN
  • EN
  • DE

STM706M6E

Part No STM706M6E
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR SWITCH OVER 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.38V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 053894-STM706M6E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM706M6E CAD Model

Description

Introducing the STM706M6E from STMicroelectronics

The STM706M6E is a sophisticated supervisory circuit designed by STMicroelectronics to ensure reliable operation and protection for microprocessor systems. This powerful component integrates a range of features to monitor the supply voltage, manage the power-on reset function, and keep track of low battery levels, making it an indispensable component in a variety of electronic applications.

Key Features

  • Precision Monitoring: The STM706M6E provides precise voltage monitoring, ensuring that the system is protected against power failures and brown-out conditions. With its accurate voltage threshold detection, it can reliably trigger a reset to safeguard the microprocessor and associated circuitry.
  • Power-On Reset Control: Equipped with a power-on reset (POR) control, the device ensures that the microprocessor boots up in a predictable state every time the power is applied. This feature is critical for maintaining system stability and preventing erratic behavior at startup.
  • Low Battery Detection: The low battery monitoring function alerts the system when the battery voltage drops below a certain threshold, enabling timely battery management and replacement, thus preventing data loss and system downtime.
  • Manual Reset Input: An additional manual reset input allows for an external trigger to reset the system, providing flexibility and control for system maintenance or emergency interventions.
  • Watchdog Timer: The integrated watchdog timer serves as an autonomous system checker that prompts the microprocessor to reset if it fails to stroke the watchdog within a preset time frame, enhancing system reliability.

Applications

The STM706M6E is perfectly suited for a wide array of applications that require stringent voltage monitoring and system reliability. It is commonly used in:

  • Computers and computer peripherals
  • Embedded systems
  • Industrial controllers
  • Intelligent instruments
  • Automotive systems

STMicroelectronics has designed the STM706M6E with a focus on reliability and versatility, making it a top choice for designers who need a robust supervisory solution. With its comprehensive feature set, the STM706M6E ensures that your microprocessor systems operate smoothly and consistently, even under challenging conditions.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess