EN
  • EN
  • DE

MIC803-41D4VM3-TR

Part No MIC803-41D4VM3-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Processor Supervisor 4.1V 1 Active Low/Open Drain 3-Pin SOT-23 T/R / IC MPU SUPERVISOR SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1.12 s Minimum
Voltage - Threshold 4.1V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 788796-MIC803-41D4VM3-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC803
Introduction Date December 23, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MIC803-41D4VM3-TR CAD Model

Description

Product Overview: MIC803-41D4VM3-TR

The MIC803-41D4VM3-TR is a high-quality voltage supervisor component manufactured by Microchip Technology, designed to monitor power supplies in digital systems. This device is a crucial element for systems that require a reliable operation and need to ensure that all the voltages are within specified thresholds for proper functionality.

Key Features

  • Voltage Threshold: The MIC803-41D4VM3-TR has a precise factory-trimmed threshold voltage of 4.1V, making it suitable for monitoring 4.1V power supply lines.
  • Reset Timeout: It features an active-low reset output with a built-in delay, providing a 140ms minimum reset timeout period. This timeout ensures that the system has sufficient time to stabilize before normal operation resumes.
  • Low Power Consumption: Designed for power-sensitive applications, the device boasts low power consumption, helping to extend the battery life of portable devices.
  • Temperature Range: The MIC803-41D4VM3-TR operates over a wide temperature range, making it versatile for use in various environmental conditions.
  • Package: It comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Supply Voltage Range: The device supports an operating supply voltage range that accommodates common system voltages, enhancing its adaptability across different designs.

Applications

The MIC803-41D4VM3-TR is an excellent choice for a variety of applications that require voltage supervision to ensure system reliability, including:

  • Computers and servers
  • Portable/battery-powered equipment
  • Embedded systems
  • Microprocessor/microcontroller systems
  • Industrial equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC803-41D4VM3-TR is no exception. This voltage supervisor is designed for robust performance, providing peace of mind for designers and engineers who demand reliable operation from their power management systems. With its precise monitoring capabilities and low power consumption, the MIC803-41D4VM3-TR is an essential component for any application where power integrity is paramount.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3590 $59.2350
395+ $0.2947 $116.4065
610+ $0.2854 $174.0940
840+ $0.2762 $232.0080
1,085+ $0.2670 $289.6950
1,450+ $0.2393 $346.9850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess