EN
  • EN
  • DE

RN5RL31AA

Part No RN5RL31AA
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297571-RN5RL31AA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RN5RL31AA CAD Model

Description

The RN5RL31AA is a voltage regulator manufactured by Ricoh. It's designed to provide a stable and regulated output voltage for various electronic circuits. These regulators are essential components in many electronic devices, ensuring that the voltage supplied to sensitive components remains within acceptable limits, preventing malfunctions or damage.

Applications:

  • Microcontroller power supplies: Providing a stable voltage source for microcontrollers.
  • Sensor power supplies: Ensuring accurate sensor readings by supplying a consistent voltage.
  • Battery-powered devices: Regulating the voltage from batteries to ensure consistent performance as the battery discharges.
  • Portable electronics: Used in smartphones, tablets, and other portable devices to regulate voltage and extend battery life.
  • Power management circuits: Incorporating into more complex power management systems for efficient voltage regulation.

Features:

  • Low dropout voltage: Operates effectively even when the input voltage is only slightly higher than the output voltage.
  • High accuracy: Maintains a precise output voltage, ensuring reliable operation of connected circuits.
  • Overcurrent protection: Protects the regulator and connected circuits from damage due to excessive current draw.
  • Thermal shutdown: Shuts down the regulator if the temperature exceeds a safe level, preventing damage from overheating.
  • Small package size: Available in compact packages, making it suitable for space-constrained applications.

Benefits:

  • Improved circuit stability: Provides a stable voltage source, reducing the risk of malfunctions or errors.
  • Extended battery life: Efficient voltage regulation can help extend the battery life of portable devices.
  • Enhanced circuit protection: Overcurrent protection and thermal shutdown features protect the regulator and connected circuits from damage.
  • Reduced component count: Integrated features can reduce the number of external components required, simplifying circuit design.
  • Reliable performance: High accuracy and low dropout voltage ensure consistent and reliable performance in a variety of applications.

This regulator typically requires a few external components for proper operation, such as input and output capacitors. These capacitors help to stabilize the voltage and reduce noise. Consult the datasheet for specific recommendations on component values and layout considerations. The RN5RL31AA's combination of features makes it a suitable choice for various power regulation applications where stable and efficient voltage control is critical.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1737 $64.5633
20+ $5.8859 $117.7180
31+ $5.7022 $176.7682
42+ $5.5186 $231.7812
55+ $5.3338 $293.3590
73+ $4.7829 $349.1517
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess