EN
  • EN
  • DE

ATSAM4E16CA-CU

Part No ATSAM4E16CA-CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 100-TFBGA (9x9)
Manufacturer Microchip Technology
Series SAM4E
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, Ethernet, IrDA, MMC/SD, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TFBGA
Case / Package 100-TFBGA (9x9)
Family Name ATSAM4
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912148-ATSAM4E16CA-CU
Ultra Librarian 3D Model Ultra Librarian ATSAM4E16CA-CU CAD Model

Description

Microchip Technology's ATSAM4E16CA-CU Microcontroller

The ATSAM4E16CA-CU is a high-performance microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This microcontroller is part of the SAM4E series, which is known for its enhanced connectivity, advanced peripherals, and efficient power management. The ATSAM4E16CA-CU is an ideal choice for industrial control, smart energy applications, and automation systems that require robust performance and reliability.

Key Features:

  • Core: The device is built around the ARM Cortex-M4 processor with a floating-point unit (FPU), operating at a frequency of up to 120 MHz. This core provides the computational power necessary for complex algorithms and real-time processing.
  • Memory: It comes with a substantial memory capacity, featuring 1MB of flash memory for program storage and 128KB of SRAM for data operations, ensuring ample space for application code and efficient run-time operations.
  • Connectivity: The microcontroller offers a range of communication interfaces, including dual CAN 2.0, high-speed USB, Ethernet MAC supporting IEEE 1588, and full-duplex USARTs, making it highly versatile for various communication protocols.
  • Advanced Peripherals: It includes a variety of peripherals such as multi-channel direct memory access (DMA) controllers, analog-to-digital converters (ADCs) with 16-bit resolution, and digital-to-analog converters (DACs) that enhance its capability to interface with a wide range of sensors and actuators.
  • Robust Security: Security features include a hardware-based random number generator (RNG) and a unique identifier for each chip, providing a foundation for secure communications and authentication.
  • Power Efficiency: The ATSAM4E16CA-CU is designed for energy efficiency, featuring power-saving modes that reduce power consumption during idle or low-activity periods without compromising performance.

Package and Temperature Range:

The microcontroller is available in a 100-pin LQFP package (CU suffix), ensuring compatibility with standard PCB manufacturing processes. It operates within an industrial temperature range of -40°C to +85°C, suitable for harsh environments.

The ATSAM4E16CA-CU from Microchip Technology is a robust, feature-rich microcontroller that meets the needs of a wide range of high-performance applications, offering designers a flexible and powerful platform to build upon.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess