EN
  • EN
  • DE

ATSAM4S8CA-CFUR

Part No ATSAM4S8CA-CFUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 120MHz
Connectivity EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 79
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 128K x 8
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-VFBGA
Supplier Device Package 100-VFBGA (7x7)
Family Part Number ATSAM4S8
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 709551-ATSAM4S8CA-CFUR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATSAM4S8CA-CFUR CAD Model

Description

The ATSAM4S8CA-CFUR is a high-performance, microcontroller unit (MCU) from Microchip Technology, designed to meet the needs of a variety of applications that require efficient power consumption and high-speed data processing. This microcontroller is part of the SAM4S series, which is known for its robust architecture, rich set of peripherals, and ease of use.

Key Features:

  • Core: ARM Cortex-M4 running at up to 120 MHz, with a Floating Point Unit (FPU), enabling intensive computational tasks and improved efficiency.
  • Memory: Equipped with 512KB of flash memory and 128KB of SRAM, providing ample space for complex applications and data storage.
  • Connectivity: Offers a variety of communication interfaces, including Full-speed USB Device and embedded Host, two USARTs, two UARTs, two TWIs (I2C), four SPIs, and one I2S for versatile connectivity options.
  • Power Efficiency: Designed for power-sensitive applications with features like multiple power-saving modes, a low-power regulator, and a real-time clock for reduced power consumption.
  • Analog Features: Comes with dual 1Msps 12-bit ADCs, 32 channels with analog front-end offering offset and gain error correction. Also includes a 12-bit DAC and analog comparators.
  • Security: Features include 128-bit AES, TRNG, and a unique ID for secure data communication and authentication.
  • Package: Available in a 100-pin LQFP package, ensuring a compact footprint for space-constrained applications.

Applications:

The ATSAM4S8CA-CFUR is ideal for a range of applications, such as:

  • Industrial control systems
  • Home automation
  • Medical devices
  • Automotive electronics
  • Internet of Things (IoT) devices

With its powerful ARM Cortex-M4 core, extensive memory capacity, and comprehensive set of peripherals, the ATSAM4S8CA-CFUR from Microchip Technology is a versatile choice for developers looking to create sophisticated and power-efficient products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2934 $61.4670
10+ $10.0869 $100.8690
16+ $9.7717 $156.3472
22+ $9.4565 $208.0430
28+ $9.1413 $255.9564
37+ $8.1956 $303.2372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,215 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess