Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors>Circular Connector Contacts
Mfr TE Connectivity
Series -
Package Bag
Type -
Contact Type Socket
Contact Size -
Wire Gauge or Range - AWG -
Wire Gauge or Range - mm2 -
Wire Gauge or Range - Coaxial -
Contact Termination -
Contact Material -
Contact Finish -
Contact Finish Thickness -
Termination Finish -
Features -
Base Product Number 109262
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Standard Package 1 pcs
Win Source Part Number 1380990-109262
Ultra Librarian 3D Model Ultra Librarian 109262 CAD Model

Description

The Circular Connector Contacts 1198126, manufactured by TE Connectivity, is a high-quality connector component for circular connectors.

  • Connector Type: Circular Connector Contacts
  • Contact Type: Socket
  • Package: Bag
  • Contact Material: Can be customized
  • Termination Finish: Can be customized
  • Wire Gauge/Range: Can be customized
  • Standard Package: 1 piece
  • REACH Compliance: Yes
  • ECCN: EAR99

You May Also Be Interested in

Weidmuller
CONTACT SOCKET 1.0MM CRIMP GOLD
Need more? Email Us
ECAD model for 1170180000
TE Connectivity
CONTACT PIN 13-17AWG CRIMP TIN / Pin Contact 13-17 AWG Size 1.5mm Crimp Tin
Lowest to $0.3965
ECAD model for 1703014-1
ITT Cannon, LLC
TRI CON PIN 20-22 GDF ST/LO / Contact Size
Need more? Email Us
ECAD model for 192922-1460
Weidmuller
CONTACT PIN SZ 1.5MM CRIMP GOLD / Pin Contact Size 1.5mm Crimp Gold
Lowest to $2.9326
ECAD model for 1170220000
Amphenol Aerospace Operations
CONTACT / Contact Size
Need more? Email Us
ECAD model for BA4220-DFGC-HD1
TE Connectivity
Crimp Pin Contact Cable Mount / CONTACT PIN SZ 12 CRIMP GOLD
Lowest to $78.2346
ECAD model for M39029/28-211
Preci-Dip
CONTACT SIZE 16 PIN, 16 AWG / Pin Contact 16 AWG Size 16 Crimp Gold
Need more? Email Us
ECAD model for M39029/4-111
TE Connectivity
CONTACT PIN SZ 1.6MM CRIMP TIN / Pin Contact Size 1.6mm Crimp Tin
Lowest to $0.4295
ECAD model for 1-1437709-2
Amphenol Aerospace Operations
Contact PIN 8 Size Crimp ST Cable Mount / CONTACT PIN 8-10AWG CRIMP GOLD
Need more? Email Us
ECAD model for M39029/90-529

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention