EN
  • EN
  • DE

1-1437709-2

Part No 1-1437709-2
Manufacturer TE Connectivity
Catalog Circular Connectors - Contacts
Description CONTACT PIN SZ 1.6MM CRIMP TIN / Pin Contact Size 1.6mm Crimp Tin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors>Circular Connector Contacts
Manufacturer TE Connectivity AMP Connectors
Packaging Reel - TR
Type Signal, Stamped
Contact Type Pin
Contact Size 1.6mm
Wire Gauge or Range - mm2 0.5 ~ 1.0mm²
Contact Termination Crimp
Contact Material Phosphor Bronze
Contact Finish Tin
Features Insulation Support
Base Product Number 1437709
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number 1-1437709-2-ND,106011/1061012,A122940CT,A122940TR
Standard Package 5,000
Win Source Part Number 1334541-1-1437709-2
Ultra Librarian 3D Model Ultra Librarian 1-1437709-2 CAD Model

Description

This circular connector contact from TE Connectivity AMP Connectors is designed for use in a variety of applications.

  • Contact Material: Phosphor Bronze
  • Contact Finish: Tin-plated
  • Contact Size: 1.6mm
  • Wire Range: 0.5 ~ 1.0mm²
  • Insulated: Yes
  • Insulation Support: Yes
  • Packaging: Reel
  • Standard Package: 5,000
  • Voltage Rating: Up to 250VAC
  • Temperature Range: -40°C to 105°C

You May Also Be Interested in

Amphenol Aerospace Operations
PIN CONTAC
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 14-18AWG CRIMP 1=100
Need more? Email Us
Hirose Electric Co Ltd
CONTACT SOCKET 10-12AWG CRIMP
Need more? Email Us
Amphenol Aerospace Operations
PIN CONTAC
Need more? Email Us
Souriau-Sunbank by Eaton
CONTACT SOCKET 16AWG SLDR CUP
Need more? Email Us
Hirose Electric Co Ltd
CONTACT PIN 24-30AWG CRIMP SLVR
Lowest to $0.1620
Amphenol Aerospace Operations
SOCKET CON
Need more? Email Us
Hirose Electric Co Ltd
CONTACT PIN 14-16AWG CRIMP GOLD
Need more? Email Us
Amphenol Aerospace Operations
PIN CONTAC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3835 $59.4425
325+ $0.3587 $116.5775
505+ $0.3464 $174.9320
720+ $0.3217 $231.6240
935+ $0.3093 $289.1955
1,170+ $0.2970 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess