Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors>Circular Connector Contacts
Manufacturer TE Connectivity AMP Connectors
Packaging Reel - TR
Type Power, Stamped
Contact Type Pin
Contact Size 1.5mm
Wire Gauge or Range - AWG 13-17 AWG
Wire Gauge or Range - mm2 1.0 ~ 2.5mm²
Contact Termination Crimp
Contact Material Copper Alloy
Contact Finish Tin
Contact Finish Thickness 39.4µin (1.00µm)
Termination Finish Tin
Features Insulation Support
Base Product Number 1703014
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number 1703014-1-ND,-1703014-1-LSI,17-1703014-1CT,17-1703014-1TR,2266-1703014-1TR,-1703014-1-SI,-1703014-1-CSI
Standard Package 3,500
Win Source Part Number 1334513-1703014-1
Ultra Librarian 3D Model Ultra Librarian 1703014-1 CAD Model

Description

The 1703014-1 is a circular connector contact from TE Connectivity AMP Connectors.

  • Contact Type: Power, Stamped
  • Wire Gauge: 13-17 AWG or 1.0 ~ 2.5mm²
  • Contact Finish: Tin
  • Contact Finish Thickness: 39.4µin (1.00µm)
  • Contact Gender: Pin
  • Contact Termination: Crimp
  • Contact Material: Copper Alloy
  • Termination Finish: Tin
  • Contact Size: 1.5mm
  • Insulation Support: Yes
  • Packaging: Reel
  • Standard Package: 3,500
  • ROHS3 Compliant: Yes
  • ECCN: EAR99

You May Also Be Interested in

Phoenix Contact
CONTACT PIN SZ 1.0MM CRIMP GOLD
Need more? Email Us
ECAD model for 1605554
TE Connectivity
CONTACT PIN SZ 1.6MM CRIMP TIN / Pin Contact Size 1.6mm Crimp Tin
Lowest to $0.4295
ECAD model for 1-1437709-2
TE Connectivity
CONTACT PIN CRIMP 20-24AWG GOLD / Contact PIN 20 Size Crimp ST Cable Mount
Need more? Email Us
ECAD model for 0641-1-2031L
Phoenix Contact
CONTACT SOCKET 1.0MM CRIMP GOLD / Socket Contact Size 1.0mm Crimp Gold
Need more? Email Us
ECAD model for 1618239
Weidmuller
CONTACT PIN SZ 1.5MM CRIMP GOLD / Pin Contact Size 1.5mm Crimp Gold
Lowest to $2.9326
ECAD model for 1170220000
LEMO
CONTACT SOCKET 22-26AWG CRIMP / Socket Contact 22-26 AWG Size 0.7mm Crimp Gold
Need more? Email Us
ECAD model for EGG.2B.655.ZZM
Amphenol Industrial Operations
CONTACT SOCKET SZ 20 CRIMP / Socket Contact Size 20 Crimp
Need more? Email Us
ECAD model for 10-330940-02S
ITT Cannon, LLC
TRI CON PIN 20-22 GDF ST/LO / Contact Size
Need more? Email Us
ECAD model for 192922-1460
Phoenix Contact
CONTACT PIN SZ 1.0MM CRIMP GOLD
Need more? Email Us
ECAD model for 1596770

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3965 $57.4925
345+ $0.3252 $112.1940
535+ $0.3152 $168.6320
735+ $0.3050 $224.1750
950+ $0.2948 $280.0600
1,275+ $0.2643 $336.9825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,179 pieces
MOQ: 145 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention