Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Amplifier Type J-FET
Number of Circuits 2
Output Type Push-Pull
Slew Rate 20V/µs
Gain Bandwidth Product 5.25 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 1 mV
Current - Supply 1.4mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 40 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1353653-TL082HIDR
Ultra Librarian 3D Model Ultra Librarian TL082HIDR CAD Model

Description

The TL082HIDR is a high-speed JFET-input operational amplifier from the reputable Texas Instruments, designed to offer a perfect blend of speed and precision for a wide array of electronic applications. This device is part of the TL08x series, known for their low input bias and offset currents, as well as a high slew rate, which makes them ideal for high-fidelity and audio pre-amplifier applications.

Key Features

  • Low Power Consumption: The TL082HIDR is optimized for low power consumption, which is critical for battery-powered and energy-efficient designs.
  • High Input Impedance: The JFET input stage provides high input impedance, ensuring minimal loading on the preceding stage.
  • Wide Common-Mode and Differential Voltage Ranges: This operational amplifier can handle a wide range of operating conditions, making it versatile for various circuit configurations.
  • Low Harmonic Distortion: It is designed to have low harmonic distortion, which is essential for audio and signal processing applications where signal integrity is paramount.
  • High Slew Rate: With a high slew rate, the TL082HIDR can respond quickly to changes in input, a necessary feature for high-speed amplifiers.

Applications

The TL082HIDR can be used in a multitude of applications including:

  • Audio Pre-Amplifiers
  • Active Filters
  • Signal Processing
  • Analog to Digital Converters (ADC) Interface
  • Professional Audio Equipment
  • Function Generators

Product Specifications

Parameter Value Package / Case SOIC-8 Number of Channels 2 Supply Voltage - Max 18 V Supply Voltage - Min 7 V Slew Rate 13 V/µs Operating Temperature Range -40°C to 85°C

With its impressive specifications and versatile applications, the TL082HIDR operational amplifier is a solid choice for designers and engineers looking to enhance their electronic designs with a reliable and high-performing component.

You May Also Be Interested in

Texas Instruments
FAMILY OF 2.7-HIGH-SLEW-RATE RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Lowest to $4.9177
ECAD model for TLV2774IPWRG4
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
ECAD model for TS274AIN
Texas Instruments
Advanced LinCMOSE LOW-NOISE PRECISION OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TLC2201ACDRG4
Texas Instruments
LM7301 Low Power, 4-MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in SOT-23 Package | IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $2.8728
ECAD model for LM7301IM
Taiwan Semiconductor
Single Supply Dual Operational Amplifiers
Need more? Email Us
ECAD model for TS358CSRL
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $7.7018
ECAD model for OPA2140AIDGKT
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.1251
ECAD model for TLV9022DR
ON Semiconductor
IC OPAMP QUAD 4.5MHZ 14SOIC / J-FET Amplifier 4 Circuit 14-SOIC
Lowest to $1.9152
ECAD model for MC33074D
Texas Instruments
FAST GENERAL-PURPOSE OPERATIONAL AMPLIFIER | IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $3.9033
ECAD model for LM218IDRG4Q1

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1613 $50.0030
760+ $0.1324 $100.6240
1,175+ $0.1282 $150.6350
1,615+ $0.1241 $200.4215
2,085+ $0.1200 $250.2000
2,790+ $0.1076 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 36,680 pieces
MOQ: 310 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention