Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0612
Depth 1.6 mm
Height 650 µm
Length 3.2 mm
Maximum Operating Temperature 155 °C
Min Operating Temperature -55 °C
Power Rating 750 mW
Resistance 240 kΩ
RoHS Compliant
Temperature Coefficient 100 ppm/°C
Tolerance 1 %
Win Source Part Number 1057687-ERJB2AF244V
Categories OEM Parts(C-E)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ERJB2AF244V CAD Model

Description

It has a shortage supply and demand status.

  • Supply and Demand Status: Shortage
  • Length: 3.2 mm
  • Mounting: SMD (SMT)
  • Tolerance: 1%
  • Temperature Coefficient: 100 ppm/°C
  • Height: 650 μm
  • Resistance: 240 kΩ
  • Power Rating: 750 mW
  • Case / Package: 0612
  • Maximum Operating Temperature: 155 °C
  • Depth: 1.6 mm
  • RoHS Compliant: Yes
  • Manufacturer: Panasonic
  • Win Source Part Number: 1057687-ERJB2AF244V

You May Also Be Interested in

TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0174
ECAD model for C1005X6S1A225KT000E
TDK Corporation
Lowest to $0.0331
ECAD model for C1608X5R0J106MTJ00N
Kemet
Cap, 8200PF, 3KV, Mlcc, 2220;
Need more? Email Us
ECAD model for C2220X822KHRACTU
TT Electronics
Need more? Email Us
ECAD model for C1604-820RFI
Silicon Labs
IC MCU 8BIT 8KB FLASH 20TSSOP / 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 20-TSSOP
Need more? Email Us
ECAD model for C8051F530-IT
Lite-On Inc.
Lite-on TO-252
Lowest to $0.5485
ECAD model for C1045DW
TDK Corporation
Lowest to $0.0342
ECAD model for C2012X7R1H683KT000N
TDK Corporation
Need more? Email Us
ECAD model for C1005X7R1A104KT000F
Sagami
Need more? Email Us
ECAD model for C2520C-R47J

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1614 $65.3670
980+ $0.1325 $129.8500
1,515+ $0.1284 $194.5260
2,085+ $0.1242 $258.9570
2,695+ $0.1201 $323.6695
3,610+ $0.1076 $388.4360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,551 pieces
MOQ: 405 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention