EN
  • EN
  • DE

C2012X7R1H683KT000N

Part No C2012X7R1H683KT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 983919-C2012X7R1H683KT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C2012X7R1H683KT000N CAD Model

Description

The C2012X7R1H683KT000N is a multilayer ceramic capacitor (MLCC) from TDK Corporation. It's designed for general-purpose applications where stable performance over a wide temperature range is essential. The X7R dielectric provides a good balance between capacitance value, temperature stability, and size.

Applications:

  • Bypass and decoupling in electronic circuits
  • Filtering in signal processing circuits
  • General-purpose applications in consumer electronics
  • Power supply circuits
  • Automotive electronics

Features:

  • Size: 2012 (EIA 0805) - 2.0mm x 1.25mm
  • Capacitance: 68nF (nanofarads)
  • Voltage Rating: 50V (Volts)
  • Dielectric: X7R - Offers good temperature stability
  • Termination: Nickel barrier with Tin plating - Ensures good solderability
  • RoHS Compliant

Benefits:

  • Good Temperature Stability: The X7R dielectric ensures reasonable capacitance stability over a wide temperature range (-55°C to +125°C).
  • Reliable Performance: Manufactured by TDK, a trusted brand known for high-quality components.
  • Compact Size: The 0805 package allows for high-density circuit designs.
  • Cost-Effective: Offers a good balance of performance and cost.
  • Easy to Solder: The nickel barrier termination facilitates reliable soldering.

Technical Specifications:

The C2012X7R1H683KT000N capacitor with its X7R dielectric exhibits a capacitance variation within ±15% over the temperature range of -55°C to +125°C. Its low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance) enhance its performance in bypassing and decoupling applications. It is designed to withstand reflow soldering processes and is suitable for a variety of electronic applications where stable capacitance and reliable performance are crucial.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0114
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2,075+ $0.0241 $50.0075
5,055+ $0.0198 $100.0890
7,815+ $0.0192 $150.0480
10,755+ $0.0186 $200.0430
13,890+ $0.0180 $250.0200
18,635+ $0.0161 $300.0235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 2075 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess