Products specifications Report Issue?

Win Source Part Number 30000140-1605554
Manufacturer Phoenix Contact
Category Connectors, Interconnects- Circular Connectors -Circular Connector Contacts
Series SF
Package Bulk
Type Signal, Machined
Contact Finish Gold
Contact Type Pin
Contact Termination Crimp
Contact Material Copper Zinc Alloy
Ultra Librarian 3D Model Ultra Librarian 1605554 CAD Model

Description

The Phoenix Contact SF series is a signal, machined circular connector contact that has a contact type of pin and a contact finish of gold.

  • Manufacturer: Phoenix Contact
  • Series: SF
  • Connector Type: Circular Connector Contact
  • Contact Type: Pin
  • Contact Finish: Gold
  • Contact Termination: Crimp
  • Contact Material: Copper Zinc Alloy
  • Packaging: Bulk
  • Application: Circular Connector
  • Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts

You May Also Be Interested in

ITT Cannon, LLC
CONTACT SOCKET 16-18AWG CRIMP / Socket Contact 16-18 AWG Size 12 Crimp Gold
Need more? Email Us
ECAD model for 031-8557-026
Phoenix Contact
CONTACT PIN SZ 1.0MM CRIMP GOLD
Need more? Email Us
ECAD model for 1596770
TE Connectivity
Crimp Pin Contact Cable Mount / CONTACT PIN SZ 12 CRIMP GOLD
Lowest to $78.2346
ECAD model for M39029/28-211
LEMO
CONTACT PIN 22-26AWG CRIMP GOLD / Pin Contact 22-26 AWG Size 0.7mm Crimp Gold
Need more? Email Us
ECAD model for FGG.1B.555.ZZC
Weidmuller
CONTACT PIN SZ 1.5MM CRIMP GOLD / Pin Contact Size 1.5mm Crimp Gold
Lowest to $2.9326
ECAD model for 1170220000
Preci-Dip
CONTACT SIZE 16 PIN, 16 AWG / Pin Contact 16 AWG Size 16 Crimp Gold
Need more? Email Us
ECAD model for M39029/4-111
Hirose Electric Co Ltd
CONTACT SOCKET 24-28AWG CRIMP / Socket Contact 24-28 AWG Size Crimp Silver
Need more? Email Us
ECAD model for RP13A-SC-122
Phoenix Contact
CONTACT SOCKET 1.0MM CRIMP GOLD / Socket Contact Size 1.0mm Crimp Gold
Need more? Email Us
ECAD model for 1618239
Amphenol Industrial Operations
CONTACT SOCKET SZ 20 CRIMP / Socket Contact Size 20 Crimp
Need more? Email Us
ECAD model for 10-330940-02S

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention