Products specifications Report Issue?

Manufacturer Vishay Semiconductor Diodes Division
Win Source Part Number 230346-BA1283-TR
Popularity Medium
Supply and Demand Status Balance
Family Name BA1283
Introduction Date May 19, 1999
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BA1283-TR CAD Model

Description

Product Overview

The BA1283-TR is an advanced electronic component optimized for high dependability and performance. Its design supports a wide range of modern electronic applications, ensuring both accuracy and efficiency.

Features and Benefits

  • Robust Performance: Capable of maintaining optimal functionality in diverse conditions.
  • Energy Efficiency: Minimizes power usage while maximizing output.
  • Compact Form Factor: Ideal for integration into small electronic devices.
  • High-Quality Build: Guarantees longevity and consistency over time.

Applications

  • Wearable Technology
  • Smart Gadgets
  • Automation Controls
  • LED Lighting Systems

Leverage the capabilities of the BA1283-TR to enhance the functionality and performance of your electronic projects.

You May Also Be Interested in

EPCOS (TDK)
2 Pole Ceramic Filter
Need more? Email Us
ECAD model for B69812N1967E360
EPCOS (TDK)
Need more? Email Us
ECAD model for B7825/B39202-B7825-C710
EPCOS (TDK)
Lowest to $0.4323
ECAD model for B7664
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
ECAD model for B7732
NEC
Need more? Email Us
ECAD model for B1131
EPCOS (TDK)
Need more? Email Us
ECAD model for B78313P7784A5
Murata Electronics North America
Cap Ceramic Network 0.001uF 50V Y5P 20% SIP 4 Capacitor
Need more? Email Us
ECAD model for B5RC0124-33N
EPCOS (TDK)
Need more? Email Us
ECAD model for B78417A1922A3
EPCOS (TDK)
Need more? Email Us
ECAD model for B78311P7663A005/T2

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention