EN
  • EN
  • DE

ATSTK500

Part No ATSTK500
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description PROGRAMMER AVR STARTER KIT / AT90S8515-8PC Microcontroller Starter Kit 3.68MHz/20MHz CPU 256KB Flash Win 95/Win 98/Win 2000/Win ME/Win NT 4.0
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Series AVR
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor AVR
For Use With/Related Products AT90S8515
Mounting Socket
Contents Board(s), Cable(s)
Win Source Part Number 769100-ATSTK500
Popularity Medium
Supply and Demand Status Balance
Family Name ATSTK500
Introduction Date November 29, 2001
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian ATSTK500 CAD Model

Description

Microchip Technology ATSTK500 Starter Kit and Development System

The ATSTK500 from Microchip Technology is a comprehensive development kit designed for designers and developers who are working with AVR microcontrollers. This versatile starter kit is a must-have tool for anyone involved in the development of embedded systems, offering a user-friendly platform for testing, programming, and debugging Microchip's range of AVR microcontrollers.

This development system is equipped with a range of features that facilitate a smooth and efficient development process. With its onboard ISP (In-System Programmer) and high-voltage serial programming modes, the ATSTK500 ensures that developers can easily program their microcontrollers without the need for additional hardware. The kit supports all AVR devices that are programmable through the ISP interface, making it an ideal choice for a wide array of projects.

One of the key benefits of the ATSTK500 kit is its flexibility. It comes with adjustable sockets and a comprehensive set of adapter boards, which means it can accommodate various microcontroller packages, including 8 to 40-pin AVR devices. This adaptability ensures that developers can work on multiple projects with different requirements without the need for purchasing separate programmers for each microcontroller type.

Moreover, the ATSTK500 features an intuitive user interface with push-buttons and LEDs, which can be used for interactive testing of the developed applications. This hands-on approach to development is invaluable for rapid prototyping and debugging, allowing developers to quickly identify and resolve issues within their code or hardware setup.

In addition to the hardware components, the ATSTK500 starter kit comes with easy-to-use software that integrates seamlessly with the Atmel Studio development environment. This provides developers with a rich set of tools for writing, building, and debugging their applications in a familiar and powerful IDE.

Overall, the Microchip Technology ATSTK500 is an essential tool for any developer working with AVR microcontrollers. Its combination of versatility, ease of use, and comprehensive support makes it an excellent investment for both beginners and experienced professionals in the field of embedded systems development.

You May Also Be Interested in

NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Texas Instruments
Experimenter Board Quick Start
Lowest to $57.9881
Texas Instruments
CTRL CARD DELFINO C28343 DIM168 / C28346 Microcontroller ControlCARD 300MHz CPU 256KB RAM 64KB EEPROM
Need more? Email Us
STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T61X MCU'S / C8051T610/C8051T611/C8051T612/C8051T613/C8051T614/C8051T615/C8051T616 /C8051T617 Microcontroller Development Kit 24.5MHz CPU Win 2000
Lowest to $259.8171
Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F330/F331 / C8051F330/C8051F330D/C8051F331/C8051F332/C8051F333/C8051F334/C8051F335 Microcontroller Development Kit 3.0625MHz CPU Win 2000
Lowest to $125.6130
Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess