EN
  • EN
  • DE

ATSTK521

Part No ATSTK521
Manufacturer Microchip Technology
Catalog Development Boards, Kits, Programmers - Accessories
Description EXPANSION MODULE ATSTK500 / ATSTK500-ND - Expansion Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Microchip Technology
Package Box
Product Status Active
Accessory Type Expansion Module
For Use With/Related Products ATSTK500-ND
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 769293-ATSTK521
Ultra Librarian 3D Model Ultra Librarian ATSTK521 CAD Model

Description

The Microchip Technology ATSTK521 is a comprehensive development kit designed to support engineers in the development, programming, and testing of applications built around the AVR and AVR32 microcontroller families. This versatile kit serves as an ideal platform for rapid prototyping and is an essential tool for embedded system developers focusing on innovative projects in various domains such as IoT, industrial control, and consumer electronics.

Key Features

  • Advanced Debugging Capabilities: The ATSTK521 comes equipped with a built-in debugger that provides seamless integration with Atmel Studio. This feature allows for real-time debugging and supports features such as step-through execution and breakpoints, significantly easing the development process.
  • Flexible Programming Options: With support for both JTAG and ISP programming interfaces, the kit offers versatility in programming the target microcontroller. This ensures that developers can choose the most suitable programming method for their specific application needs.
  • Extensive Device Support: The ATSTK521 is designed to be compatible with a wide range of AVR and AVR32 microcontrollers, giving developers the flexibility to work on multiple projects without the need for different hardware tools.
  • Easy Connectivity: Featuring a USB interface for connection to a host computer, the kit ensures easy setup and communication between the development environment and the hardware platform.
  • Comprehensive Development Environment: Users can take advantage of Atmel Studio, an integrated development platform that provides a rich set of tools for coding, compiling, and testing applications. The kit is also compatible with third-party development software for added convenience.

Package Contents

  • ATSTK521 Starter Kit
  • USB cable for connection to a host computer
  • Necessary cables and adapters for interfacing with various microcontrollers
  • Documentation including user guides and schematics

Whether you are a seasoned developer or just starting out, the Microchip Technology ATSTK521 is a powerful tool that can help accelerate the development cycle and bring your embedded projects to life with efficiency and ease.

You May Also Be Interested in

Analog Devices Inc.
KIT PARTS ACTIVE LEARNING
Need more? Email Us
Infineon Technologies
KIT FLEX POD FOR CY8C29X 28-SSOP / CY3215-DK, CY8C29466-24PVXI - Emulator Flex Pod Kit
Need more? Email Us
Amd
CARD EVAL AMS101
Need more? Email Us
Adafruit Industries LLC
RIGHT ANGLE (L BEND) MICRO HDMI
Lowest to $6.7493
MikroElektronika
40-PIN ZIF FPC CONNECTOR (0.5MM
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADIS16IMU4
Need more? Email Us
OSRAM Opto Semiconductors Inc.
USB INTERFACE BOARD - PC LINK
Need more? Email Us
Microchip Technology
ADAPTER PERSON ICE50 ATMEGA169 / mega169 TQFP - ICE50 Personality Adapter
Need more? Email Us
Infineon Technologies
EVALUATION DAUGHTER BOARD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess