EN
  • EN
  • DE

ATXMEGA32C4-AUR

Part No ATXMEGA32C4-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 32KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series AVR® XMEGA® C4
Package Reel - TR
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 1.6V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name ATXMEGA32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 1611-ATXMEGA32C4-AURTRINACTIVE, 1611-ATXMEGA32C4-AURTR-ND, 1611-ATXMEGA32C4-AURCT, ATXMEGA32C4-AURCT, ATXMEGA32C4-AURTR, 1611-ATXMEGA32C4-AURTR, 1611-ATXMEGA32C4-AURDKR-ND, 1611-ATXMEGA32C4-AURDKRINACTIVE, ATXMEGA32C4-AURDKR, 1611-ATXMEGA32C4-AURDKR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912261-ATXMEGA32C4-AUR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA32C4-AUR CAD Model

Description

Product Overview: ATXMEGA32C4-AUR from Microchip Technology

The ATXMEGA32C4-AUR is a high-performance, low-power 8/16-bit microcontroller from the reputable Microchip Technology. This advanced device is designed to execute powerful instructions in a single clock cycle, allowing for increased processing speed while maintaining energy efficiency. It is an ideal choice for a wide range of applications, including industrial control systems, consumer electronics, medical devices, and automotive systems.

At the heart of the ATXMEGA32C4-AUR lies a 32KB of in-system self-programmable flash, 4KB of boot code section with independent lock bits, and 4KB EEPROM. The device also boasts a 4KB internal SRAM, ensuring ample space for complex applications and data storage. The microcontroller operates at a maximum frequency of 32MHz, providing robust performance for time-sensitive tasks.

The ATXMEGA32C4-AUR features a rich set of peripherals that enhance its functionality. These include a DMA (Direct Memory Access) controller, an event system, and a range of communication interfaces such as USART, SPI, and I2C. Additionally, it comes with multiple timers/counters, a real-time counter, and a six-channel event counter, offering precise time control and event measurement capabilities.

Safety and reliability are paramount with the ATXMEGA32C4-AUR, which incorporates power-on reset and programmable brown-out detection. The device also supports both full-swing and low-power crystal oscillators, and an internal 32kHz RC oscillator. Its analog features include a 12-bit ADC, two analog comparators with window mode, and a temperature sensor, making it versatile for sensor-based applications.

The ATXMEGA32C4-AUR is available in a 44-TQFP (Thin Quad Flat Pack) package and is specified for operation from -40°C to 85°C, suitable for harsh environments. With its comprehensive feature set and Microchip's commitment to quality, this microcontroller is an excellent choice for designers looking to develop advanced, reliable, and energy-efficient products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 158 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess