Products specifications

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr NXP
Package Tube
Product Status Obsolete
Programmable Not Verified
Protocol CANbus
Function Physical Layer Controller
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 5mA
Temperature Range - Operating -40°C ~ 125°C
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Base Product Number MC333
Standard Package 55 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883382-MC33388D
Ultra Librarian 3D Model Ultra Librarian MC33388D CAD Model

Description

The NXP MC33388D is a highly integrated octal serial switch designed to meet the rigorous demands of automotive applications. This device is part of NXP's extensive portfolio of automotive-grade semiconductor products, offering a reliable solution for controlling various loads with a microcontroller.

Key Features

  • Eight Output Channels: The MC33388D provides eight low RDS(on) output channels, allowing for direct drive of lamps and resistive loads.
  • Serial Peripheral Interface (SPI): With an SPI interface, the device enables easy communication with microcontrollers, facilitating the control of the output channels.
  • Enhanced Diagnostics: The device includes open load detection in on and off states, short circuit detection, and over-temperature protection, ensuring safe and reliable operation.
  • Low Standby Current: Designed for energy efficiency, the MC33388D features a low standby current, making it suitable for battery-operated systems.
  • Broad Voltage Range: The switch operates over a wide voltage range, accommodating the fluctuations commonly found in automotive power systems.

Applications

The NXP MC33388D is specifically designed for automotive applications, where it can be used to control a variety of load types. Its applications include, but are not limited to, the control of:

  • Automotive lighting systems
  • Relays and small motors
  • Power distribution modules

Package and Quality

The device is offered in a robust SOIC package, ensuring durability and ease of integration into various automotive systems. As a product manufactured by NXP, a leader in automotive semiconductors, the MC33388D is built to meet high-quality standards and is compliant with industry-specific certifications.

Conclusion

With its robust set of features, the NXP MC33388D is an ideal choice for automotive engineers looking for a reliable and efficient way to manage power and control systems. Its integration of diagnostics, low power consumption, and SPI communication make it a versatile and indispensable component in modern vehicle designs.

You May Also Be Interested in

Cirrus Logic Inc.
IC LAN ETHERNET CTLR 5V 100LQFP / Ethernet CTLR Single Chip 10Mbps 5V 100-Pin LQFP T/R
Lowest to $244.2106
ECAD model for CS8900A-CQZR
Microchip Technology
USB 2.0 to 10/100 Ethernet Controller Promiscuous mode | IC USB 2.0-10/100 ETH CRTL 56QFN
Lowest to $42.3762
ECAD model for LAN9500I-ABZJ
Microchip Technology
IC HUB CNTRL USB / USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)
Need more? Email Us
ECAD model for USB5926CT-I/KD
Intel
IC 82439HX SYS CTRL MHXC 324BGA
Need more? Email Us
ECAD model for FW82439HXSU115
Intel
IC CTRL ETH PCI/CARD BUS 196BGA / Ethernet Controller Single Chip 10Mbps/100Mbps 3.3V 196-Pin Bga Tray
Need more? Email Us
ECAD model for GD82550GYSL4Y5
Microchip Technology
USB3.1 GEN2 HUB NO PD, 1 CC, 6-P / USB Hub Controller USB 3.0 SPI Interface 100-VQFN (12x12)
Need more? Email Us
ECAD model for USB7216T/KDX
Microchip Technology
IC USB 3.1 GEN 1 4 PORT 100VQFN / USB Hub Controller USB 3.1 USB Interface 100-VQFN (12x12)
Lowest to $24.4775
ECAD model for USB7002T-I/KDX
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
ECAD model for DP83816AVNG-EX/NOPB
Microchip Technology
IC USB HUB CNTRLR I2C 100VQFN / USB Hub Controller USB 3.1 I²C Interface 100-VQFN (12x12)
Need more? Email Us
ECAD model for USB7052T/KDX

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention