EN
  • EN
  • DE
  • IT

CY7C65632-28LTXC

Part No CY7C65632-28LTXC
Manufacturer Cypress Semiconductor Corp
Catalog Interface - Controllers
Description Low Speed/Full Speed/High Speed USB Hub Controller USB 2.0 3.3V/5V Tray 28-Pin QFN EP / IC CONTROLLER USB 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Reel - TR
Status Active
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 3.15 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Case / Package 28-QFN (5x5)
Win Source Part Number 088274-CY7C65632-28LTXC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name CY7C65632-28LTXC
Introduction Date March 25, 2004
ECCN 5A991.g
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CY7C65632-28LTXC CAD Model

Description

CY7C65632-28LTXC USB Hub Controller

The CY7C65632-28LTXC is an efficient and compact USB hub controller ideal for maximizing USB port utility. Featuring robust data transfer capabilities, it can be employed in a wide range of applications.

  • Applications:
    • Mobile Devices
    • Networking Equipment
    • USB Peripherals
  • Features:
    • Supports up to 2 downstream ports
    • USB 2.0 compliance
    • Integrated EMI protection
  • Benefits:
    • Reduced interference with integrated EMI protection
    • Compact design for space-constrained projects
    • High-speed data transfers up to 480 Mbps
  • Additional Details:
    • Package Type: QFN
    • RoHS Compliant
    • Operating Temperature: 0°C to 70°C

You May Also Be Interested in

Texas Instruments
IC PC CARD CNTRLR 257-BGA
Need more? Email Us
MaxLinear Inc
IC UART FIFO USB SGL 16QFN
Need more? Email Us
Microchip Technology
IC USB CONTROLLER 128TQFP
Lowest to $35.0358
Texas Instruments
IC USB 2.0 2PORT HUB IND 48HTQFP
Lowest to $6.7311
Zilog
IC 4MHZ Z80 NMOS SIO/2 40-DIP / Interface
Lowest to $3.4947
Renesas Electronics America
MULTI PROTOCOL CONTROLLER, CMOS / Interface
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC NETWORK CONTROLLER / Interface
Need more? Email Us
NXP / Nexperia
AUTOMOTIVE, LIN INTERFACE I/O SL
Lowest to $23.7647
Microchip Technology
IC INTERFACE TRANSCEIVER SMD / Interface
Lowest to $18.2799

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9888 $59.6640
70+ $1.6318 $114.2260
110+ $1.5809 $173.8990
150+ $1.5299 $229.4850
190+ $1.4788 $280.9720
255+ $1.3259 $338.1045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess