EN
  • EN
  • DE

TUSB4020BIPHPRQ1

Part No TUSB4020BIPHPRQ1
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC USB 2.0 2PORT HUB IND 48HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Programmable Not Verified
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Voltage - Supply 1.1V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-PowerTQFP
Supplier Device Package 48-HTQFP (7x7)
Base Product Number TUSB4020
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 984870-TUSB4020BIPHPRQ1
Ultra Librarian 3D Model Ultra Librarian TUSB4020BIPHPRQ1 CAD Model

Description

The TUSB4020BIPHPRQ1 is a highly integrated USB 2.0 compliant hub designed for use in a wide range of applications. Manufactured by Texas Instruments, this device offers two downstream ports for USB data transfer, providing a flexible and efficient solution for expanding USB capabilities in electronic systems.

Key Features

  • USB Interface: The TUSB4020BIPHPRQ1 supports high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data rates, ensuring compatibility with various USB devices.
  • Downstream Ports: It features two downstream ports that allow for multiple device connections, providing enhanced connectivity for user applications.
  • Power Management: Integrated power management features include per-port power switching and over-current protection, which help to maintain the integrity and safety of connected devices.
  • Quality of Service: The hub supports battery charging and has dedicated transaction translators for each downstream port, ensuring consistent quality of service for connected devices.
  • Automotive Qualified: As a Q1 device, the TUSB4020BIPHPRQ1 is qualified for automotive applications, meeting stringent industry standards for performance and reliability.

Applications

The TUSB4020BIPHPRQ1 is suitable for a range of applications, particularly in the automotive sector, where reliable USB connectivity is essential. It can be used in infotainment systems, onboard diagnostics interfaces, and other in-vehicle networks that require robust data communication.

Technical Specifications

  • Operating Temperature Range: -40°C to 85°C, making it suitable for harsh automotive environments.
  • Package: The device is available in a 32-pin HTQFP package, providing a compact footprint for space-constrained applications.
  • Compliance: The hub is compliant with the USB 2.0 specification and has been tested for interoperability with a wide range of USB hosts and devices.

Overall, the TUSB4020BIPHPRQ1 from Texas Instruments represents a reliable and feature-rich USB hub solution that can meet the demands of modern automotive systems and other applications requiring high-quality USB connectivity.

You May Also Be Interested in

STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0099 $54.0891
21+ $4.9312 $103.5552
32+ $4.7771 $152.8672
44+ $4.6230 $203.4120
56+ $4.4689 $250.2584
75+ $4.0066 $300.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,740 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess