EN
  • EN
  • DE

MAX14566AEETA

Part No MAX14566AEETA
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description USB Host Charger Identification Analog Switches 2mm x 2mm, 8-Pin TDFN Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212149-MAX14566AEETA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14566AEETA CAD Model

Description

Maxim Integrated MAX14566AEETA Product Overview

The MAX14566AEETA from Maxim Integrated is a highly integrated USB accessory charger adapter emulation and USB data isolation switch. This advanced IC is designed to enhance the charging capabilities of portable devices and provide a seamless interface for USB data connectivity. It is ideally suited for a wide range of applications, including smartphones, tablets, and other USB-powered gadgets that require efficient and optimized charging solutions.

One of the key features of the MAX14566AEETA is its ability to emulate common charger types, which allows for maximum compatibility with various USB chargers. This ensures that devices can draw the correct amount of power for efficient charging, regardless of the charger brand or specification. Additionally, the IC includes automatic charger detection, which simplifies the charging process for end-users by eliminating the need for manual charger configuration.

The USB data isolation switch feature of the MAX14566AEETA is particularly useful for protecting sensitive data. When a device is connected to a charger, the data lines can be isolated to prevent any unwanted data exchange. This is crucial for maintaining data integrity and security, especially when using public charging stations or untrusted USB ports.

Moreover, the MAX14566AEETA offers a compact solution with its small 16-pin TQFN package, making it an excellent choice for space-constrained applications. The integration of multiple functions into a single chip not only saves space but also reduces the overall component count, leading to a more streamlined design and potentially lower production costs.

Designed with the needs of modern electronics in mind, the MAX14566AEETA provides a robust and flexible solution for USB charging and data protection. Its advanced features and compact size make it an ideal choice for designers looking to enhance the user experience of their portable devices while ensuring compatibility, efficiency, and security in USB charging applications.

For detailed technical specifications, application circuits, and further information, designers and engineers are encouraged to consult the datasheet and support documentation provided by Maxim Integrated.

You May Also Be Interested in

Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7916 $53.0824
33+ $3.1111 $102.6663
50+ $3.0139 $150.6950
69+ $2.9167 $201.2523
89+ $2.8194 $250.9266
119+ $2.5278 $300.8082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess