EN
  • EN
  • DE

CDLL4740AE3/TR

Part No CDLL4740AE3/TR
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR  /  Zener Diode 10 V 1 W ±5% Surface Mount DO-213AB (MELF, LL41)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 10 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 7 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 7.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting SMD (SMT)
Package / Case DO-213AB, MELF (Glass)
Supplier Device Package DO-213AB (MELF, LL41)
ECCN EAR99
HTSUS 8541.10.0050
Other Names 150-CDLL4740AE3/TR
Standard Package 1
Win Source Part Number 1005113-CDLL4740AE3/TR
Ultra Librarian 3D Model Ultra Librarian CDLL4740AE3/TR CAD Model

Description

Microchip Technology's CDLL4740AE3/TR Zener Diode

Microchip Technology's CDLL4740AE3/TR is a high-precision, surface-mount Zener diode that offers a reliable voltage regulation solution for a wide range of electronic applications. This product is designed to provide a stable reference voltage, making it an essential component in power supply circuits, voltage regulators, and protection systems.

Key Features:

  • Voltage Regulation: The CDLL4740AE3/TR Zener diode offers a nominal Zener voltage of 10V, which is ideal for maintaining a constant voltage level in electronic circuits.
  • High Power Rating: With a power dissipation of 1W, this Zener diode can handle significant power levels, making it suitable for more demanding applications.
  • Surface-Mount Package: The device comes in a DO-213AA package, which is designed for surface-mount technology (SMT), facilitating easy integration into PCB designs and automated assembly processes.
  • Temperature Stability: The CDLL4740AE3/TR is characterized by its excellent stability over a wide temperature range, ensuring consistent performance in various operating conditions.
  • Tolerance: It features a tight tolerance of ±5%, allowing for precise voltage regulation and minimal variance in circuit operation.

Applications:

The versatility of the CDLL4740AE3/TR Zener diode makes it suitable for various applications, including:

  • Power management in consumer electronics
  • Overvoltage protection in sensitive electronics
  • Voltage reference in analog-to-digital converters (ADCs)
  • Energy management systems
  • Automotive and industrial electronics

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the CDLL4740AE3/TR Zener diode is no exception. The device is manufactured to meet the highest industry standards, ensuring reliability and longevity in your electronic projects. Whether you're designing a new system or maintaining existing hardware, the CDLL4740AE3/TR offers the performance and dependability that professionals expect from Microchip Technology.

For detailed specifications and application support, visit Microchip Technology's official website or contact their customer service team.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,310 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess