Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Bulk
Voltage - Zener (Nom) (Vz) 68 V
Tolerance ±5%
Power - Max 1.25 W
Impedance (Max) (Zzt) 120 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 51.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting SMD (SMT)
Package / Case DO-213AB, MELF
Supplier Device Package DO-213AB
Base Product Number CDLL5945
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 1086-1781,1086-1781-MIL
Standard Package 1
Win Source Part Number 1068431-CDLL5945B
Ultra Librarian 3D Model Ultra Librarian CDLL5945B CAD Model

Description

The CDLL5945B is a high-quality Zener diode from the renowned manufacturer Microchip Technology, designed to provide precise voltage regulation and protection in a wide range of electronic applications. This component is part of Microchip's extensive diode product line, known for their reliability and performance.

Key Features

  • Voltage Regulation: The CDLL5945B offers a Zener voltage of 62 volts, making it suitable for applications that require a stable reference voltage.
  • Power Dissipation: With a power dissipation of 1.5 watts, this Zener diode can handle a moderate amount of power, ensuring stable operation under various conditions.
  • Tolerance: It features a standard Zener voltage tolerance of ±5%, allowing for precise voltage regulation in your circuits.
  • Package: The diode is available in a DO-213AA package, which is compact and suitable for high-density mounting, making it ideal for space-constrained applications.
  • Operating Temperature: It is designed to operate over a wide temperature range from -55°C to +175°C, ensuring reliability in extreme environments.
  • Quality and Reliability: As with all Microchip products, the CDLL5945B is manufactured to high standards, ensuring consistent quality and reliability for your projects.

Applications

The CDLL5945B is versatile and can be used in various applications, including:

  • Voltage stabilization in power supplies
  • Surge protection in sensitive electronics
  • Reference voltage in voltage regulators
  • Overvoltage protection in consumer electronics
  • Waveform shaping in communication devices

Whether you are designing a power management system, building a consumer electronic device, or developing communication hardware, the Microchip Technology CDLL5945B Zener diode offers the performance and reliability you need to ensure your project's success.

You May Also Be Interested in

Microsemi Corporation
DIODE ZENER 5.6V 5W T18
Need more? Email Us
ECAD model for 1N5339BE3/TR8
Microsemi Corporation
DIODE ZENER 190V 5W T18
Need more? Email Us
ECAD model for 1N5387E3/TR13
Microsemi Corporation
DIODE ZENER 30V 5W T18
Need more? Email Us
ECAD model for 1N5363C/TR8
Diodes Incorporated
DIODE ZENER 24V 500MW SOD123
Need more? Email Us
ECAD model for BZT52C24-13
Microsemi Corporation
DIODE ZENER 75V 5W T18
Need more? Email Us
ECAD model for 1N5374CE3/TR13
Panjit
SOT-23, ZENER
Lowest to $0.0666
ECAD model for BZX84C18-AU_R1_000A1
Vishay
DIODE ZENER 39V 200MW SOD323
Need more? Email Us
ECAD model for BZX384B39-E3-08
Vishay
DIODE ZENER 4.7V 410MW SOD123
Lowest to $0.0556
ECAD model for BZT52C4V7-HE3-08
Rectron USA
DIODE ZENER 15V 1W LL-41
Lowest to $0.0390
ECAD model for DL4744A

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention