EN
  • EN
  • DE

DM240011

Part No DM240011
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description MPLAB PIC24FJ256GB106 EVAL BRD / PIC24FJ256GB106 MPLAB® series PIC MCU 16-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Series PIC®
Package Box
Board Type Evaluation Platform
Type MCU 16-Bit
Core Processor PIC
Platform MPLAB®
Utilized IC / Part PIC24FJ256GB106
Mounting Type Fixed
Contents Board(s), Cable(s), OLED
Base Product Number DM240011
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8543.90.6800
Standard Package 1
Win Source Part Number 1207579-DM240011
Ultra Librarian 3D Model Ultra Librarian DM240011 CAD Model

Description

Microchip Technology's DM240011 - MPLAB Starter Kit for PIC24F MCUs

The DM240011 is a comprehensive development kit from Microchip Technology, designed to help both novice and experienced developers to quickly get up to speed with the PIC24F series of microcontrollers. This starter kit is an ideal platform for creating and testing applications, ranging from simple LED blinkers to more complex control systems.

At the heart of the DM240011 kit is a powerful PIC24FJ256GB110 microcontroller, which boasts a 16-bit architecture, 256 KB of flash memory, and 16 KB of RAM, making it suitable for a variety of applications that require efficient power management and substantial code space. The MCU also features USB connectivity, providing a convenient interface for both programming the device and integrating it with other USB devices.

The starter kit includes an integrated debugger/programmer, eliminating the need for additional hardware to get started with development. This feature significantly reduces the barriers to entry, allowing developers to simply connect the board to a PC using a USB cable and begin writing, debugging, and programming their applications without delay.

Additionally, the DM240011 kit comes with a variety of peripherals that are ready to use out of the box, such as a tri-axial accelerometer, temperature sensor, and OLED display. These integrated components enable developers to create interactive and responsive applications that can sense and react to the environment. The board also provides access to the MCU's I/O pins, allowing for the addition of custom circuits and further expansion of the kit's capabilities.

Microchip's MPLAB Integrated Development Environment (IDE) supports the DM240011, offering a seamless software experience for coding, compiling, and debugging. The MPLAB IDE is complemented by the MPLAB C Compiler for PIC24 MCUs, which provides a full-featured ANSI compliant C compiler for efficient code generation.

Whether you're a hobbyist looking to experiment with microcontrollers or a professional seeking a robust platform for product development, the DM240011 MPLAB Starter Kit for PIC24F MCUs offers a versatile and user-friendly solution to bring your ideas to life.

You May Also Be Interested in

Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess