EN
  • EN
  • DE

STUW81300TR

Part No STUW81300TR
Manufacturer STMicroelectronics
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description VFQFPN 36 6X6X1.0 PI / Frequency Synthesizer (RF) IC 16GHz 1 36-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Frequency Synthesizer (RF)
PLL Yes with Bypass
Input LVDS, LVPECL
Number of Circuits 1
Frequency - Max 16GHz
Divider/Multiplier Yes/Yes
Voltage - Supply 3V ~ 5.4V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 36-VFQFN Exposed Pad
Supplier Device Package 36-VFQFPN (6x6)
Base Product Number STUW81300
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-19690-6,STUW81300TR-ND,497-19690-1,497-19690-2
Standard Package 3,000
Win Source Part Number 1321387-STUW81300TR
Ultra Librarian 3D Model Ultra Librarian STUW81300TR CAD Model

Description

The STUW81300TR is a state-of-the-art RF synthesizer designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This high-performance integrated circuit is tailored for advanced RF applications that require high precision, low phase noise, and a wide frequency range. It is an ideal choice for telecommunications, aerospace, defense, and test instrumentation markets.

Key Features

  • Wide Frequency Range: The device supports a broad frequency spectrum, making it versatile for various applications.
  • Low Phase Noise: A crucial characteristic for RF applications, the STUW81300TR offers exceptionally low phase noise, ensuring signal integrity and clarity.
  • High Precision: Precision is paramount in RF synthesis, and this product delivers with its fine frequency resolution and stability.
  • Programmable: The device can be easily programmed via a serial interface, allowing for flexible integration into complex systems.
  • Integrated VCOs: The inclusion of integrated Voltage-Controlled Oscillators (VCOs) simplifies design and reduces the need for external components.
  • Power Efficiency: Designed with power efficiency in mind, the STUW81300TR minimizes power consumption, which is critical for battery-powered and energy-sensitive applications.

Applications

The versatility of the STUW81300TR makes it suitable for a wide array of applications, including but not limited to:

  • Wireless Infrastructure (Base Stations, Repeaters)
  • Military and Aerospace Communication Systems
  • Test and Measurement Equipment
  • Satellite Communications
  • Phased Array Antennas

Product Specifications

The STUW81300TR is available in a surface-mount package that is designed for automated assembly and is RoHS compliant. The product is supplied on tape and reel, which facilitates efficient handling and manufacturing processes.

Conclusion

With its combination of wide frequency range, low phase noise, high precision, and programmability, the STUW81300TR from STMicroelectronics represents a significant advancement in RF synthesizer technology. Its integrated features and power efficiency make it a compelling choice for designers seeking to optimize their RF systems for performance and reliability.

You May Also Be Interested in

Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess