EN
  • EN
  • DE

DSC6023JI2A-00A7

Part No DSC6023JI2A-00A7
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 74.1758MHz, 74.25MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 4-VLGA
Standard Package 140
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343274-DSC6023JI2A-00A7
Ultra Librarian 3D Model Ultra Librarian DSC6023JI2A-00A7 CAD Model

Description

Product Overview: DSC6023JI2A-00A7

The DSC6023JI2A-00A7 is a state-of-the-art MEMS oscillator from Microchip Technology, designed to deliver exceptional timing accuracy and stability in a variety of electronic applications. This miniature, low-power component is a perfect solution for designers looking to optimize their systems for power consumption while maintaining high performance.

Key Features

  • Frequency Range: This device offers a frequency range of 2.3 MHz to 170 MHz, making it versatile for a wide range of applications, from microprocessors to networking equipment.
  • Supply Voltage: Operating on a supply voltage of 1.71V to 3.63V, the DSC6023JI2A-00A7 is designed for energy-efficient operations, suitable for battery-powered and portable devices.
  • Output Type: The oscillator provides a CMOS/LVCMOS output, ensuring compatibility with most digital circuits and providing a reliable, stable signal.
  • Package: Enclosed in a 4-SMD, no lead package, the component boasts a compact footprint that is ideal for space-constrained applications.
  • Temperature Stability: With an impressive temperature stability, the device ensures consistent performance across a wide temperature range, which is critical for industrial and automotive applications.
  • RoHS Compliant: The DSC6023JI2A-00A7 adheres to RoHS standards, ensuring it meets environmental and safety regulations for electronic components.

Applications

The versatility of the DSC6023JI2A-00A7 MEMS oscillator makes it an excellent choice for a diverse array of applications. It is widely used in:

  • Consumer electronics such as wearable devices, smart home systems, and multimedia gadgets.
  • Industrial automation, where precision and reliability are paramount.
  • Telecommunication equipment, including routers and switches, where consistent data transmission is required.
  • Automotive electronics, offering robust performance under harsh environmental conditions.
  • Internet of Things (IoT) devices, where power efficiency and small form factor are critical.

With its combination of high performance, low power consumption, and compact size, the DSC6023JI2A-00A7 from Microchip Technology represents a superior choice for designers who require a reliable and efficient timing solution.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess