EN
  • EN
  • DE

UPSD3312D-40T6

Part No UPSD3312D-40T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Fast 8032 MCU with Programmable Logic | IC MCU 8BIT 80KB FLASH 52LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Core Processor 8032
Data Bus Width 8-Bit
Speed 40MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
The number of I/O 36
Program Memory Size 80KB (80K x 8)
Program Memory Type FLASH
Date RAM Size 2K x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 52-LQFP
Family Part Number UPSD33**
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1278100-UPSD3312D-40T6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPSD3312D-40T6 CAD Model

Description

STMicroelectronics UPSD3312D-40T6 Microcontroller

The UPSD3312D-40T6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to a broad range of applications requiring robust processing capabilities, memory flexibility, and efficient power management. This MCU is part of the uPSD3300 series, which is known for its dual-bank Flash architecture and comprehensive feature set that allows for versatile and reliable system design.

Key Features:

  • Dual-Bank Flash Memory: The UPSD3312D-40T6 boasts a dual-bank Flash memory system with 128KB of Flash memory, enabling simultaneous read and write operations, which is essential for real-time firmware updates without interrupting the operation of the application.
  • SRAM with Battery Backup: With 4KB of SRAM with battery backup, this MCU ensures data retention even in the event of power loss, making it ideal for critical applications that require data preservation.
  • High-Speed CPU: The device is powered by a Turbo 8051 CPU core, which operates at up to 40MHz, providing a significant performance boost over standard 8051 microcontroller cores.
  • Flexible Peripherals: A wide range of peripherals is integrated, including USB 2.0, I²C, SPI, and multiple general-purpose I/Os (GPIOs), offering designers the flexibility to connect a variety of components and modules to the MCU.
  • In-System Programmability (ISP) / In-Application Programmability (IAP): The MCU supports both ISP and IAP, allowing for convenient firmware upgrades and modifications, which is crucial for future-proofing products and reducing maintenance costs.
  • Security: The UPSD3312D-40T6 incorporates security features to protect intellectual property and prevent unauthorized access to the device's memory content.
  • Power Management: The MCU includes power management features that enable low-power operation modes to extend battery life in portable applications.

Applications:

The versatility of the UPSD3312D-40T6 makes it suitable for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Automotive systems
  • Communication devices
  • Security systems

STMicroelectronics' UPSD3312D-40T6 microcontroller is an excellent choice for designers seeking an MCU with a rich set of features, high-speed performance, and the reliability of dual-bank Flash memory. Its comprehensive capabilities ensure that it can meet the demands of complex and sophisticated electronic systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess