EN
  • EN
  • DE

JAN2N2481

Part No JAN2N2481
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 15V 0.01A TO18 / Bipolar (BJT) Transistor NPN 15 V 10 mA Through Hole TO-18 (TO-206AA)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 10 mA
Voltage - Collector Emitter Breakdown (Max) 15 V
Temperature Range - Operating 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-206AA, TO-18-3 Metal Can
Supplier Device Package TO-18 (TO-206AA)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 922282-JAN2N2481
Ultra Librarian 3D Model Ultra Librarian JAN2N2481 CAD Model

Description

Product Overview: JAN2N2481 by Microchip Technology

The JAN2N2481 is a high-performance NPN bipolar junction transistor (BJT) manufactured by Microchip Technology, a leader in the semiconductor industry. This transistor is designed to meet the stringent requirements of the aerospace and defense industries, as it is part of the JAN (Joint Army/Navy) series, which signifies that it adheres to the MIL-PRF-19500 military specifications.

With its robust design, the JAN2N2481 is capable of operating in extreme environments and is suitable for a wide range of high-reliability applications. This includes but is not limited to, power regulation, switching, and amplification tasks in avionics, satellite communication systems, and military hardware where reliability is of paramount importance.

Key Features:

  • High Voltage Capability: The JAN2N2481 is designed to handle high voltage operations, making it ideal for power supply and control applications where high breakdown voltage is required.
  • High Current Handling: This device can manage significant current levels, which is crucial for applications that demand high power output and efficiency.
  • Robust Temperature Performance: It can operate over a wide temperature range, ensuring consistent performance even under thermal stress.
  • Rugged Construction: Built to withstand harsh conditions, the JAN2N2481 is reliable in the face of mechanical shocks and vibration, a common requirement for military-grade components.
  • MIL-SPEC Certified: Meeting the MIL-PRF-19500 standards, the JAN2N2481 ensures top-tier quality and reliability for mission-critical applications.

Applications:

The JAN2N2481 is versatile and can be used in a variety of high-reliability applications, including:

  • Power regulation modules
  • Switching circuits
  • Signal amplification
  • Linear and audio amplifiers
  • Military communication devices
  • Aerospace electronics

Microchip Technology's commitment to quality and reliability is evident in the JAN2N2481, making it a trusted component for any application where failure is not an option. With its exceptional performance and military-grade reliability, the JAN2N2481 is a testament to Microchip Technology's dedication to serving the needs of the most demanding sectors of the electronics industry.

You May Also Be Interested in

Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess