EN
  • EN
  • DE

JANTX1N5711UBCA

Part No JANTX1N5711UBCA
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description SCHOTTKY DIODE  /  Diode Schottky 50 V Surface Mount UB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/444
Package Bulk
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 50 V
Voltage - Forward (Vf) (Max) @ If 1 V @ 15 mA
Speed Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr 200 nA @ 50 V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Supplier Device Package UB
Operating Temperature - Junction -65°C ~ 150°C
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.10.0070
Standard Package 1
Win Source Part Number 1221916-JANTX1N5711UBCA
Ultra Librarian 3D Model Ultra Librarian JANTX1N5711UBCA CAD Model

Description

The JANTX1N5711UBCA is a high-quality electronic component manufactured by Microchip Technology, a leader in the semiconductor industry. This product is part of Microchip's extensive range of diodes, specifically designed to meet the rigorous standards of military applications.

Key Features

  • Durable Construction: Built to withstand extreme conditions, ensuring reliability and performance in demanding environments.
  • High-Speed Switching: Offers fast switching capabilities, making it suitable for high-frequency applications.
  • Low Leakage Current: Engineered to have minimal leakage current, which enhances the efficiency of the device it's used in.
  • Hermetically Sealed: Encased in a hermetic package to protect against moisture and other environmental factors.
  • Controlled Avalanche Characteristics: Designed to manage high-energy pulses, providing added protection against surge events.

Applications

The JANTX1N5711UBCA is ideally suited for a variety of mission-critical applications where reliability is paramount. These include:

  • Defense and Aerospace Systems
  • High-Reliability Communication Equipment
  • Power Supply Circuits
  • Radar and Satellite Systems
  • Electronic Warfare and Countermeasures

Specifications

This component adheres to the stringent Joint Army/Navy (JAN) specifications, ensuring top-tier performance and quality. The "TX" level denotes that it has been tested to meet the military standards for semiconductors, offering enhanced reliability.

Quality Assurance

Microchip Technology's commitment to excellence is evident in the JANTX1N5711UBCA, with every unit undergoing rigorous testing to guarantee it meets or exceeds the required military standards. Customers can trust in the component's durability and consistent performance.

Ordering Information

For detailed ordering information and to verify the product's specifications and compatibility, customers are encouraged to visit the official Microchip Technology website or contact authorized distributors. The JANTX1N5711UBCA is available for procurement with the assurance of Microchip's global support network.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess