Products specifications Report Issue?

Category Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes
Mfr Microchip Technology
Series -
Package Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 150V
Voltage - Breakdown (Min) 167V
Voltage - Clamping (Max) @ Ipp 243V
Current - Peak Pulse (10/1000µs) 6.2A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 90pF @ 1MHz
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13 (DO-202AA)
Base Product Number LC150
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1 pcs
Win Source Part Number 1382462-LC150A
Ultra Librarian 3D Model Ultra Librarian LC150A CAD Model

Description

Microchip Technology's LC150A Logic Controller

The LC150A is a versatile, high-performance logic controller from the renowned Microchip Technology, designed to deliver unparalleled efficiency and flexibility for a wide range of applications. This advanced component is an integral part of any system requiring reliable logic operations, making it an ideal choice for designers and engineers looking to enhance their digital control systems.

Key Features

  • Advanced Logic System: The LC150A is equipped with a sophisticated logic processing unit capable of handling complex algorithms and control tasks, ensuring fast and accurate operations.
  • High-Speed Performance: With its rapid processing capabilities, the LC150A can execute instructions at a swift pace, making it suitable for time-sensitive applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this logic controller minimizes power usage, which is critical for battery-powered or energy-conscious devices.
  • Robust Memory Architecture: It includes ample memory resources, providing sufficient space for logic designs and ensuring smooth performance even in demanding situations.
  • Easy Integration: The LC150A boasts a user-friendly interface that facilitates seamless integration into existing systems, reducing development time and complexity.

Applications

The LC150A is a highly adaptable component that can be implemented across various sectors. It is particularly suited for:

  • Industrial automation systems
  • Automotive control units
  • Consumer electronics
  • Telecommunication infrastructure
  • Embedded systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the LC150A is no exception. Each unit is rigorously tested to ensure it meets the highest standards of reliability and performance. This dedication to excellence means you can trust the LC150A to perform consistently under various conditions and throughout an extended operational lifespan.

In summary, the LC150A from Microchip Technology is a cutting-edge logic controller that offers a perfect blend of speed, power efficiency, and reliability, making it an indispensable component for modern electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Product for Use Only as Protection against Electrostatic Discharge (ESD).
Need more? Email Us
ECAD model for DF5A6.2FU
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 20V 32.4V P600
Lowest to $2.1481
ECAD model for 5KP20CA
STMicroelectronics
TVS DIODE 24VWM 40VC R6 / 40V Clamp 30A (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $5.6554
ECAD model for LDP24A
Yageo
TVS ESD, SOD-123S, 33V, 53.3V, R / 53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount SOD-123S
Need more? Email Us
ECAD model for SJD12C33L01
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 8V 13.6V P600
Lowest to $0.5974
ECAD model for 5KP8.0A
Diodes Incorporated
1500W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Lowest to $0.5607
ECAD model for SMCJ60A-13-F
Comchip Technology
TVS DIODE 8VWM 24VC SOD323 / 24V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Need more? Email Us
ECAD model for CPDV8V0-HF
Vishay
TVS DIODE 43VWM 69.4VC DO214AA / 69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Need more? Email Us
ECAD model for SMBJ43A-E3/5B
Amazing
TVS DEVICE 1-CHANNEL 3.3V / Clamp Ipp Tvs Diode Surface Mount DFN1006P2E
Need more? Email Us
ECAD model for AZ5323-01F

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention