Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer STMicroelectronics
Win Source Part Number 234299-BD438-16
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD438-16 CAD Model

Description

The BD438-16 from STMicroelectronics is a high-quality PNP bipolar junction transistor designed for a wide range of applications, including power linear and switching. This versatile component is well-suited for amplification and switching purposes in industrial and consumer electronics, ensuring reliability and performance in various circuits.

Key Features

  • Type: PNP
  • Collector-Emitter Voltage (VCEO): 32V
  • Collector Current (IC): 4A
  • Power Dissipation (Ptot): 36W
  • DC Current Gain (hFE): 40 to 160 at 150 mA
  • Operating Junction Temperature Range: -65°C to +150°C
  • Package Type: Through-Hole, TO-126

The BD438-16 transistor features a collector-emitter voltage of 32V, which allows it to handle moderate voltage applications with ease. With a collector current rating of 4A, it can control higher current loads, making it suitable for power regulation tasks. The power dissipation of 36W indicates its capability to dissipate heat effectively, which is crucial for maintaining stability and longevity in high-power circuits.

One of the key advantages of the BD438-16 is its high current gain (hFE), which varies from 40 to 160 at 150 mA. This range provides flexibility in amplification applications, allowing designers to achieve the desired signal amplification with precision. Additionally, the TO-126 package is widely used and recognized for its ease of mounting on printed circuit boards, contributing to the component's convenience and practicality.

Applications

The BD438-16 is ideal for a variety of applications, including:

  • Power supply regulators
  • Audio amplifiers
  • Signal processing
  • Motor control circuits
  • Switching applications

With its robust construction and reliable performance, the BD438-16 from STMicroelectronics is a solid choice for designers looking to implement a PNP transistor in their electronic projects.

You May Also Be Interested in

Diodes Incorporated
40V LOW VCE(sat) PNP SURFACE MOUNT TRANSISTOR
Lowest to $0.2080
ECAD model for DSS3540M-7
NXP / Nexperia
TRANS PNP SWITCHING TO-236AB
Lowest to $0.0166
ECAD model for PMBT3904/8
NXP / Nexperia
PNP switching transistor
Lowest to $0.2264
ECAD model for PXT2907
NEC
NPN SILICON EPITAXIAL DARLINGTON TRANSISTOR ARRAY
Lowest to $1.8835
ECAD model for UPA2003C
PMC-Sierra
Need more? Email Us
ECAD model for D669AC
Rohm Semiconductor
General Purpose Transistor (50V, 0.15A)
Lowest to $0.0341
ECAD model for 2SD2707
NEC
NPN SILICON POWER TRANSISTOR ARRAY LOW SPEED SWITCHING USE INDUSTRIAL USE
Need more? Email Us
ECAD model for UPA1454H
NEC
Need more? Email Us
ECAD model for FN1F4M-T2B
SANYO Semiconductor (U.S.A) Corporation
Lowest to $5.6699
ECAD model for FX513-N-TL

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention