Product Overview: DSS3540M-7 - Diodes Incorporated
The DSS3540M-7 from Diodes Incorporated is a high-performance, surface-mount Schottky Barrier Rectifier designed to meet a wide range of applications. This robust diode is engineered to provide low forward voltage drop, high current capability, and high reliability, making it an ideal choice for high-efficiency power management solutions.
Key Features
- Low Power Loss: The DSS3540M-7 boasts a low forward voltage drop, which translates to reduced power loss and improved efficiency in your circuits. This feature is particularly beneficial in applications where energy conservation is paramount.
- High Surge Capability: With its excellent surge handling capacity, this diode can withstand transient over-voltage conditions, safeguarding your electronic components from potential damage.
- Robust Temperature Performance: The device operates effectively over a wide temperature range, ensuring reliability in various environmental conditions.
- Surface-Mount Package: The DSS3540M-7 comes in a compact SOD-123FL package, making it suitable for space-constrained applications and allowing for efficient assembly in high-volume production.
Applications
The versatile nature of the DSS3540M-7 makes it suitable for a variety of applications, including:
- DC-DC conversion
- Power supply management
- Freewheeling diodes
- Polarity protection devices
- Automotive applications
- Portable devices and battery-powered systems
Technical Specifications
Parameter
Value
Package
SOD-123FL
Maximum Repetitive Reverse Voltage (V<sub>RRM)
40V
Forward Continuous Current (I<sub>F)
3A
Forward Voltage Drop (V<sub>F)
0.48V @ 3A
Operating Temperature Range
-55°C to +150°C
With its exceptional performance and reliability, the DSS3540M-7 from Diodes Incorporated is an excellent choice for designers looking to enhance the efficiency and durability of their electronic systems.