EN
  • EN
  • DE

SUM90N10-8M2P

Part No SUM90N10-8M2P
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel 100-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1262561-SUM90N10-8M2P
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUM90N10-8M2P CAD Model

Description

The SUM90N10-8M2P is a high-performance N-Channel MOSFET from Vishay, designed for a wide range of power management and switching applications. This MOSFET leverages advanced trench MOSFET technology to achieve low on-resistance and gate charge, ensuring efficient and reliable operation. It is specifically engineered to minimize power losses in switching circuits and to deliver superior thermal performance.

Applications:

  • Synchronous rectification in AC-DC and DC-DC converters
  • Primary side switching in isolated DC-DC converters
  • Motor control applications
  • Load switching
  • Battery management systems

Features:

  • Low on-resistance (RDS(on)) to minimize conduction losses
  • Low gate charge (Qg) for fast switching speeds and reduced switching losses
  • High avalanche energy rating
  • Logic-level gate drive
  • Trench MOSFET technology
  • Lead-free and RoHS compliant

Benefits:

  • Increased energy efficiency in power conversion systems
  • Reduced heat generation, leading to improved system reliability
  • Simplified gate drive requirements for easier circuit design
  • Enhanced power density due to efficient thermal management
  • Environmentally friendly due to lead-free construction

Additional Details:

The SUM90N10-8M2P features a drain-source voltage (VDS) of 100V and a continuous drain current (ID) of up to 90A, depending on the case temperature. The RDS(on) is typically 8.2 mΩ at a gate-source voltage (VGS) of 10V. The device is typically packaged in a TO-220 or similar through-hole package, which provides excellent thermal dissipation characteristics. The MOSFET is designed to operate over a wide temperature range, ensuring reliable performance in demanding environments. Its fast switching speed and low gate charge make it ideal for high-frequency switching applications.

The device's low on-resistance minimizes power dissipation, reducing the need for extensive heat sinking and enabling more compact designs. Its avalanche ruggedness enhances the device's ability to withstand transient voltage spikes, improving overall system reliability. The SUM90N10-8M2P is suitable for both hard-switched and resonant-switched topologies. With its combination of performance, efficiency, and reliability, the SUM90N10-8M2P is a preferred choice for designers seeking to optimize power conversion systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3793 $61.3102
33+ $3.5934 $118.5822
50+ $3.4811 $174.0550
69+ $3.3688 $232.4472
89+ $3.2564 $289.8196
119+ $2.9196 $347.4324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess