EN
  • EN
  • DE

LE88236DLC

Part No LE88236DLC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Telecom Circuit
Interface PCM
Number of Circuits 2
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-eLQFP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 178547-LE88236DLC
Ultra Librarian 3D Model Ultra Librarian LE88236DLC CAD Model

Description

Introducing the LE88236DLC from Microchip Technology

The LE88236DLC is a cutting-edge product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is specifically designed to meet the rigorous demands of modern voice communications systems. With its advanced features and robust performance, the LE88236DLC is an ideal choice for developers looking to integrate voice functionality into their applications.

Key Features

  • Dual-Channel Operation: The LE88236DLC supports two independent channels, allowing for simultaneous voice processing on multiple lines. This feature makes it perfect for multi-line telephone systems, VoIP gateways, and teleconferencing equipment.
  • High-Performance Echo Cancellation: To ensure crystal-clear voice quality, the device comes with integrated echo cancellation technology. This minimizes the echo effect often experienced in speakerphones and hands-free systems.
  • Programmable Line Interface: The device offers a programmable line interface, providing flexibility to work with various line configurations and impedance profiles, adapting to different global telecommunication standards.
  • Low Power Consumption: Designed with energy efficiency in mind, the LE88236DLC maintains a low power profile, which is critical for battery-powered and energy-sensitive applications.

Applications

The versatility of the LE88236DLC makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Residential and Business VoIP Phones
  • Digital and IP PBX Systems
  • Wireless Local Loop (WLL) Systems
  • Integrated Access Devices (IADs)

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the LE88236DLC is no exception. It is built to meet the high standards expected from Microchip's products, ensuring long-term reliability and performance in the field.

Support and Resources

Developers choosing the LE88236DLC benefit from Microchip Technology's comprehensive support network. This includes detailed datasheets, application notes, and customer support forums. Additionally, Microchip offers development tools and software libraries to accelerate the design and implementation process.

With its advanced features, reliability, and strong support, the LE88236DLC from Microchip Technology stands out as a superior choice for integrating voice capabilities into a variety of communication systems.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 837 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess