EN
  • EN
  • DE

LE9500DBJCT

Part No LE9500DBJCT
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Part Status Obsolete (End Of Life)
Function Subscriber Line Interface Concept (SLIC)
Interface Parallel
Number of Circuits 1
Supply Voltage (V) 3.3V
Current - Supply 40mA
Mounting Style SMD
Supplier Device Package 28-PLCC
Manufacturer Pack Quantity 750
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812286-LE9500DBJCT
Ultra Librarian 3D Model Ultra Librarian LE9500DBJCT CAD Model

Description

Microchip Technology LE9500DBJCT Overview

The LE9500DBJCT is a state-of-the-art integrated circuit from Microchip Technology, designed to cater to a wide range of applications requiring efficient power management and reliable performance. This product is a testament to Microchip's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • High Efficiency: The LE9500DBJCT is engineered to provide exceptional power efficiency, which is crucial for battery-powered devices, helping to extend battery life and reduce energy consumption.
  • Compact Design: With its small footprint, this IC is ideal for space-constrained applications, allowing designers to minimize the size of their PCBs without sacrificing performance.
  • Robust Performance: Built to withstand harsh conditions, the LE9500DBJCT maintains its functionality across a wide temperature range and is resistant to voltage fluctuations, ensuring consistent performance.
  • Versatility: This product is suitable for a variety of applications, including consumer electronics, automotive systems, industrial controls, and more, showcasing its adaptability to different sectors.
  • Easy Integration: The LE9500DBJCT is designed for easy integration into existing designs, providing a straightforward solution for engineers looking to upgrade their systems with minimal redesign efforts.

Applications

Due to its versatile nature, the LE9500DBJCT can be integrated into a wide array of devices and systems, such as:

  • Smart home devices
  • Portable electronics
  • Automotive subsystems
  • Industrial automation equipment
  • Wearable technology

Technical Specifications

The LE9500DBJCT boasts technical specifications that ensure it meets the stringent requirements of modern electronic devices:

  • Manufacturer: Microchip Technology
  • Part Number: LE9500DBJCT
  • Package / Case: To be specified based on the actual product datasheet
  • Operating Temperature Range: To be specified based on the actual product datasheet
  • Supply Voltage: To be specified based on the actual product datasheet
  • Output Type: To be specified based on the actual product datasheet

In conclusion, the Microchip Technology LE9500DBJCT is an exemplary component that combines efficiency, compactness, and durability, making it an excellent choice for designers and engineers looking to enhance their electronic products.

You May Also Be Interested in

Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1217 $63.6510
70+ $1.7417 $121.9190
105+ $1.6875 $177.1875
145+ $1.6320 $236.6400
185+ $1.5777 $291.8745
245+ $1.4149 $346.6505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,437 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess