EN
  • EN
  • DE

2SC1070

Part No 2SC1070
Manufacturer NEC
Catalog Hard To Find
Description NPN SILICON TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NEC
Win Source Part Number 1125095-2SC1070
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC1070 CAD Model

Description

The 2SC1070 is an NPN silicon transistor manufactured by NEC. It's primarily designed for use in high-frequency amplifier applications, particularly in RF and IF stages of radio receivers and communication equipment. Its characteristics make it suitable for applications requiring low noise and high gain at higher frequencies.

Applications:

  • RF Amplifiers: Used in the radio frequency amplifier stages of receivers and transmitters.
  • IF Amplifiers: Employed in the intermediate frequency amplifier stages of radio receivers.
  • Oscillators: Can be used in oscillator circuits for generating high-frequency signals.
  • Mixers: Found in mixer circuits for frequency conversion.

Features:

  • NPN Silicon Transistor: Offers good amplification characteristics at high frequencies.
  • Low Noise Figure: Minimizes noise contribution in sensitive receiver circuits.
  • High Gain: Provides significant signal amplification.
  • High Transition Frequency (fT): Suitable for high-frequency applications.

Benefits:

  • Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Enhanced Signal Amplification: High gain provides strong signal amplification.
  • Stable Performance: Offers reliable performance in high-frequency circuits.
  • Suitable for Communication Equipment: Designed specifically for use in radio communication systems.

Additional Details:

The 2SC1070 typically features a Collector-Emitter Breakdown Voltage (Vceo) of 25V, a Collector Current (Ic) of 50mA, and a Transition Frequency (fT) of 500 MHz. The packaging is typically a small signal package like TO-92 or similar. The datasheet from NEC provides comprehensive electrical characteristics, application guidelines, and recommended operating conditions. It is critical to refer to the official datasheet for proper circuit design and to ensure optimal and safe operation of the 2SC1070 transistor.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,731 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess