Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 100mA
Frequency - Switching 650kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 1074681-MCP1257-E/MF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1257-E/MF CAD Model

Description

Product Overview: MCP1257-E/MF from Microchip Technology

The MCP1257-E/MF is a high-performance, low-noise, regulated charge pump DC-DC converter manufactured by Microchip Technology. This efficient and versatile component is designed to provide a stable and reliable power supply for battery-powered and low-power applications. The MCP1257-E/MF stands out for its compact surface-mount package and the ability to operate with minimal external components, making it an ideal solution for space-constrained designs.

Key Features

  • Output Voltage: The device offers a fixed output voltage of 5V, which is ideal for powering microcontrollers and other digital logic circuits that require a stable 5V supply.
  • High Efficiency: With its charge pump technology, the MCP1257-E/MF can deliver high efficiency across a wide range of input voltages, ensuring optimal performance and extended battery life in portable applications.
  • Low Ripple Voltage: The device is engineered to produce a low output voltage ripple, which is critical for sensitive analog and RF circuitry, minimizing noise and interference.
  • Thermal Protection: It includes thermal shutdown protection, which safeguards the device and the system it powers from potential damage due to excessive heat.
  • Low Quiescent Current: The MCP1257-E/MF boasts a low quiescent current, which significantly reduces power consumption when the device is in standby mode, making it suitable for battery-powered applications where power conservation is crucial.

Applications

The MCP1257-E/MF is designed for a wide range of applications, including but not limited to:

  • Portable electronic devices
  • Handheld medical equipment
  • Wireless sensors and transmitters
  • Power supplies for microcontrollers and digital logic
  • Backup power supplies

Package and Quality

This device is available in an 8-lead MSOP (Micro Small Outline Package) that offers a compact footprint for space-sensitive applications. Microchip Technology's commitment to quality ensures that the MCP1257-E/MF meets stringent industry standards for reliability and performance.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 700MA 16QFN
Need more? Email Us
ECAD model for TS30111-M033QFNR
Texas Instruments
TPS62095 4A, High Efficiency Step Down Converter with DCS-Control and Low Profile Solution | IC REG BUCK ADJUSTABLE 4A 16QFN
Lowest to $0.8443
ECAD model for TPS62095RGTR
Texas Instruments
3-17V 1A Step-Down Converter in 3x3 QFN Package | IC REG BUCK 5V 1A 16QFN
Lowest to $1.2675
ECAD model for TPS62153RGTR
Texas Instruments
Module DC-DC 1-OUT 0.8V to 6V 3A 8-Pin uSIP SMD EP T/R / TPS82085 3-A High Efficiency Step-Down Converter MicroSiP with Integrated Inductor | IC REG BUCK ADJUSTABLE 3A 8USIP
Lowest to $7.7191
ECAD model for TPS82085SILR
Microchip Technology
IC REG BUCK 5V 1A 16DIP
Lowest to $0.4300
ECAD model for LM2575-5.0YN
STMicroelectronics
IC REG BUCK ADJ 1A 8SOIC
Lowest to $2.5326
ECAD model for L6902D013TR
ON Semiconductor
IC REG BUCK ADJ 3.1A TO220-5
Need more? Email Us
ECAD model for LA5744-HK-E
Linear Technology
IC REG BUCK ADJ 3A 16MSOP
Lowest to $5.9046
ECAD model for LT3995EMSE#TRPBF
STMicroelectronics
Lowest to $3.0322
ECAD model for L6920DATR

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention